EN
  • EN
  • DE

MAX8521ETP+T

Part No MAX8521ETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description TEC Power Driver 20-Pin TQFN EP T/R / IC DRVR PWR TEC 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Thermoelectric Cooler
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 037545-MAX8521ETP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX8521ETP+T
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX8521ETP+T CAD Model

Description

Maxim Integrated MAX8521ETP+T Product Overview

The MAX8521ETP+T from Maxim Integrated is a high-performance, thermal management device designed to cater to the needs of advanced electronic systems. This integrated circuit (IC) is specifically engineered to provide precise fan-speed control, which is critical in maintaining optimal operating temperatures and ensuring the reliability and longevity of electronic components.

Key Features

  • Fan Speed Control: The MAX8521ETP+T offers an efficient solution for controlling the speed of cooling fans based on the temperature readings, ensuring that devices operate within their thermal limits.
  • Temperature Monitoring: With its built-in temperature monitoring capabilities, the IC can detect and respond to changes in system heat, adjusting fan speeds accordingly.
  • Energy Efficiency: By adjusting fan speeds to the necessary levels, the MAX8521ETP+T helps to reduce energy consumption, making it an eco-friendly choice for power-sensitive applications.
  • Compact Design: Housed in a small, 20-pin thin QFN package, the device saves valuable board space and is suitable for use in space-constrained environments.
  • High Accuracy: The IC provides high-accuracy temperature readings, which allows for precise control of the cooling mechanism.
  • Versatility: It is suitable for a wide range of applications, including desktop and laptop computers, servers, and telecom equipment.

Applications

The MAX8521ETP+T is a versatile component that can be used in various applications where temperature management is critical. Its primary uses include:

  • Computer systems (desktops, laptops, servers)
  • Telecommunications equipment
  • Industrial systems
  • Networking hardware

Maxim Integrated's commitment to quality and reliability is evident in the MAX8521ETP+T, making it a top choice for designers looking to enhance the thermal management of their systems. With its advanced features and compact footprint, this product is an excellent solution for maintaining the optimal performance of electronic components across a variety of industries.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4183 $56.5098
13+ $7.7279 $100.4627
21+ $7.4864 $157.2144
28+ $7.2449 $202.8572
36+ $7.0034 $252.1224
48+ $6.2789 $301.3872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess