EN
  • EN
  • DE

CY74FCT16543CTPVC

Part No CY74FCT16543CTPVC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74FCT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74FCT16543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CY74FCT16543CTPVC,TEXTISCY74FCT16543CTPVC,74FCT16543CTPVCG4,74FCT16543CTPVCG4-ND,CY74FCT16543CTPVC-ND,296-33202-5
Standard Package 20
Win Source Part Number 1029811-CY74FCT16543CTPVC
Ultra Librarian 3D Model Ultra Librarian CY74FCT16543CTPVC CAD Model

Description

The CY74FCT16543CTPVC from Texas Instruments is a high-performance, non-inverting 16-bit registered transceiver designed for use in bidirectional communication between data buses. This integrated circuit (IC) is part of the CY74FCT family, which is known for its fast speed and low power consumption. The device is suitable for driving heavily loaded, high-capacity bus systems and is a perfect fit for applications requiring high-speed data transfer and interfacing in computing, networking, and industrial environments.

Key Features

  • Technology: Advanced CMOS technology ensures reduced power consumption while maintaining high-speed operation.
  • Logic Type: Registered Transceiver with 16-bit non-inverting bus interface.
  • Voltage Range: Operates at 5V VCC supply voltage, which is compatible with many logic systems.
  • Speed: Fast propagation delay times and output transition times facilitate improved system performance.
  • Drive Capability: Capable of driving 64 ohm lines, making it suitable for backplane or bus interfacing.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up or pull-down resistors, simplifying board design.
  • Flow-Through Architecture: Optimizes PCB layout by facilitating easy routing of data lines.

Applications

The CY74FCT16543CTPVC is versatile and can be used in a variety of applications, including:

  • Memory Interfacing
  • Data Communication Systems
  • Networking Equipment
  • Microprocessor/Microcontroller Systems
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The CY74FCT16543CTPVC is no exception, and it is manufactured to meet stringent industry standards. With its robust design and proven performance, this product is a reliable choice for critical applications where data integrity and system uptime are paramount.

Package and Supply

The CY74FCT16543CTPVC comes in a 48-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while allowing for adequate pin spacing for ease of use in dense circuit board layouts. The device is available in tube or tape and reel packaging options, facilitating easy integration into automated manufacturing processes.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess