EN
  • EN
  • DE

MMBZ5V6ALT1G

Part No MMBZ5V6ALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3VWM 8VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 5.32V
Max Clamping Voltage 8V
Peak Pulse Current(Ippm) 3A
Power Dissipation - Pd 24W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023895-MMBZ5V6ALT1G
Family Name MMBZ5V6AL
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian MMBZ5V6ALT1G CAD Model

Description

ON Semiconductor MMBZ5V6ALT1G Zener Diode

The MMBZ5V6ALT1G is a high-quality Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is designed to provide excellent voltage regulation with sharp breakdown characteristics, making it ideal for a variety of applications where voltage stabilization is critical.

Constructed with ON Semiconductor's state-of-the-art technology, the MMBZ5V6ALT1G features a nominal Zener voltage of 5.6 volts, which makes it suitable for applications that require a precise and stable reference voltage. The diode comes in a small SOT-23 surface-mount package, which allows for high-density mounting and saves valuable board space in compact electronic systems.

With its ability to handle a continuous power dissipation of 225 mW at an ambient temperature of 25°C, this Zener diode is capable of withstanding moderate power levels while maintaining its performance and reliability. Additionally, the MMBZ5V6ALT1G offers a surge power capability, which is essential for protecting sensitive electronic components against voltage spikes and transients.

The device features a double-anode Zener design, which provides bidirectional transient voltage protection, making it an excellent choice for voltage clamping applications. Its fast response time ensures quick reaction to overvoltage events, thereby safeguarding downstream components from potential damage.

ON Semiconductor's commitment to quality is evident in the MMBZ5V6ALT1G, which is designed and manufactured to meet the stringent requirements of the automotive industry. It is AEC-Q101 qualified, ensuring that it meets the highest standards of performance and reliability for automotive applications.

The MMBZ5V6ALT1G is also RoHS compliant, which means it is free from hazardous substances and meets environmental regulations. This commitment to environmental responsibility makes it a suitable choice for eco-conscious manufacturers looking to create greener products.

In summary, the MMBZ5V6ALT1G Zener diode from ON Semiconductor is a robust, reliable, and precise voltage regulation solution that caters to a wide range of applications, including automotive, consumer electronics, and industrial systems. Its compact design, high power dissipation, and compliance with industry standards make it an essential component for designers looking to enhance circuit protection and stability.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2,875+ $0.0174 $50.0250
6,995+ $0.0143 $100.0285
10,795+ $0.0139 $150.0505
14,930+ $0.0134 $200.0620
19,235+ $0.0130 $250.0550
25,865+ $0.0116 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 919,720 pieces
MOQ: 2875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess