EN
  • EN
  • DE

MCP1253T-ADJI/MS

Part No MCP1253T-ADJI/MS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP ADJ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.5V
Output Current 120mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 058288-MCP1253T-ADJI/MS
Ultra Librarian 3D Model Ultra Librarian MCP1253T-ADJI/MS CAD Model

Description

Microchip Technology MCP1253T-ADJI/MS Charge Pump DC-DC Converter

The MCP1253T-ADJI/MS from Microchip Technology is a highly versatile and efficient charge pump DC-DC converter designed for applications requiring a regulated output voltage from an unregulated input source. This component is part of Microchip's extensive range of power management solutions, tailored to meet the demands of low-power devices and battery-operated systems.

With its adjustable output voltage feature, the MCP1253T-ADJI/MS provides designers with the flexibility to set the output voltage to a desired level that suits their specific application needs. This is particularly useful for products that must operate within a precise voltage range to maintain optimal performance.

The device operates with an input voltage range from 3.6V to 5.5V, making it suitable for a variety of power sources, including standard battery chemistries. It can deliver an output current up to 120 mA, depending on the input and output voltages, ensuring sufficient power for small to medium-sized loads.

One of the key features of the MCP1253T-ADJI/MS is its low quiescent current, which contributes to the extended battery life of portable devices. This is essential for applications where power efficiency is critical, such as handheld medical devices, smart sensors, and wearable technology.

The converter comes in a compact MSOP-8 package, which is ideal for space-constrained designs. Its small footprint allows for integration into PCBs where board real estate is at a premium, without sacrificing performance or functionality.

Additional features of the MCP1253T-ADJI/MS include thermal shutdown protection and short-circuit protection, providing a safeguard for the device and the system it powers. These protective measures ensure that the converter operates within safe parameters, enhancing the reliability and longevity of the end product.

In summary, the MCP1253T-ADJI/MS from Microchip Technology is a powerful and flexible charge pump DC-DC converter that offers adjustable output voltage, low power consumption, and robust protection features, all packed into a small MSOP-8 package. It is an ideal choice for designers looking to optimize power management in compact, portable, and battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6768 $51.4752
34+ $3.0169 $102.5746
52+ $2.9226 $151.9752
71+ $2.8283 $200.8093
92+ $2.7341 $251.5372
123+ $2.4512 $301.4976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,666 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess