EN
  • EN
  • DE

ICL7665BESA

Part No ICL7665BESA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Monitor
Number of Voltages Monitored 2
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ICL7665
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 874194-ICL7665BESA
Ultra Librarian 3D Model Ultra Librarian ICL7665BESA CAD Model

Description

Maxim Integrated ICL7665BESA Voltage Supervisor

The ICL7665BESA from Maxim Integrated is a highly reliable voltage supervisor device designed to monitor power supply voltages and provide a warning when a power failure is imminent. This advanced integrated circuit is an essential component for a wide range of electronic applications where consistent voltage levels are critical for performance and safety.

The ICL7665BESA offers dual voltage monitoring, making it an ideal solution for systems that require supervision of both positive and negative power supplies. Each voltage monitor has its own set of inputs, allowing for independent threshold settings. This flexibility enables the device to cater to various configurations and specific voltage requirements.

One of the key features of the ICL7665BESA is its low power consumption, which is particularly important for battery-operated devices where power efficiency is paramount. The device consumes minimal quiescent current, thus preserving battery life and ensuring long-term operation without significant power drain.

The ICL7665BESA provides a precise and stable voltage threshold, thanks to its integrated voltage reference. This ensures accurate monitoring and reliable operation, even under fluctuating power supply conditions. When the voltage level falls below the preset threshold, the ICL7665BESA triggers an output signal, which can be used to activate a warning indicator or initiate a system shutdown sequence to prevent damage to sensitive components.

Designed in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, the ICL7665BESA is suitable for space-constrained applications. Its small footprint allows for easy integration into a variety of electronic systems without the need for significant board space.

Overall, the Maxim Integrated ICL7665BESA is a versatile and dependable choice for engineers and designers who require a robust voltage monitoring solution. Its dual monitoring capability, low power consumption, and precise threshold detection make it an indispensable component for ensuring the stability and reliability of electronic systems.

For detailed specifications and application guidance, refer to the official Maxim Integrated datasheets and product documentation available on their website or through authorized distributors.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.9609 $60.9609
3+ $50.0184 $150.0552
4+ $48.4557 $193.8228
5+ $46.8930 $234.4650
7+ $45.3291 $317.3037
9+ $40.6410 $365.7690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess