EN
  • EN
  • DE

DMN3022LDG-13

Part No DMN3022LDG-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 25V-30V POWERDI333 / Mosfet Array 2 N-Channel (Dual) 30V 7.6A (Ta), 15A (Tc) 1.96W (Ta) Surface Mount PowerDI3333-8 (Type D)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Diodes Incorporated
Package Tape & Reel (TR)
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 7.6A (Ta), 15A (Tc)
Rds On (Max) @ Id, Vgs 22mOhm @ 10A, 5V, 8mOhm @ 10A, 5V
Vgs(th) (Max) @ Id 2.1V @ 250µA, 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 3.7nC @ 4.5V, 8nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 481pF @ 15V, 996pF @ 15V
Power - Max 1.96W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerLDFN
Supplier Device Package PowerDI3333-8 (Type D)
Base Product Number DMN3022
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 3,000
Win Source Part Number 1055765-DMN3022LDG-13
Ultra Librarian 3D Model Ultra Librarian DMN3022LDG-13 CAD Model

Description

DMN3022LDG-13 MOSFET by Diodes Incorporated

The DMN3022LDG-13 is a high-performance, N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is part of Diodes Incorporated's extensive range of power management devices, known for their reliability and efficiency in various electronic applications.

Key Features

  • Low On-Resistance: The DMN3022LDG-13 offers low on-resistance, typically RDS(on), which results in reduced conduction losses and improved power efficiency, making it an ideal choice for power-sensitive applications.
  • High Continuous Drain Current: With a high continuous drain current (ID) capability, this MOSFET can handle significant power levels, which is crucial for applications requiring high current density.
  • Advanced Packaging: Encased in a small and thermally efficient PowerDI5060-8 package, the DMN3022LDG-13 ensures a compact footprint and excellent thermal performance, allowing for closer component placement in space-constrained designs.
  • Fast Switching Speed: The device is characterized by fast switching speeds, which helps in reducing switching losses and improving overall system efficiency, especially in high-frequency switching applications.
  • Gate Charge Optimization: Optimized gate charge (QG) allows for reduced switching energy and enhances the overall performance in high-speed circuitry.

Applications

The DMN3022LDG-13 is versatile and can be used in a wide range of applications, including:

  • Power supply converters
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Telecom and computing systems

Engineers and designers often choose the DMN3022LDG-13 for its combination of high efficiency, robust thermal performance, and space-saving packaging. Whether for industrial, automotive, or consumer electronics, the DMN3022LDG-13 is a reliable MOSFET that provides a balance between power density and ease of use, making it a go-to component for power management solutions.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess