EN
  • EN
  • DE

MAX8528EUDGP

Part No MAX8528EUDGP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706761-MAX8528EUDGP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8528EUDGP CAD Model

Description

Maxim Integrated MAX8528EUDGP - Power Management IC

The MAX8528EUDGP from Maxim Integrated is a high-performance power management integrated circuit (PMIC) designed to deliver efficient power regulation and distribution for a wide range of applications. This versatile IC is ideal for use in complex digital systems that require stable and reliable power supply solutions.

Key Features:

  • High Efficiency: The MAX8528EUDGP is engineered to provide high-efficiency power conversion, which helps in reducing power losses and improving overall system performance.
  • Multiple Output Channels: This PMIC features multiple output channels that can be configured to supply various voltage levels, catering to the needs of different components within the system.
  • Adjustable Outputs: The output voltages are adjustable, allowing for fine-tuning to meet the precise requirements of the powered device.
  • Thermal Protection: It includes thermal protection mechanisms that prevent overheating, ensuring the longevity and reliability of both the IC and the system it powers.
  • Low Quiescent Current: The device is designed to have a low quiescent current, which minimizes power consumption when the system is in standby or low-power modes.

Applications:

The MAX8528EUDGP is suitable for a range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing and storage systems
  • Industrial control systems

Technical Specifications:

  • Package Type: TSSOP-14
  • Input Voltage Range: The IC supports a broad input voltage range to accommodate various power sources.
  • Output Voltage Range: The output voltage range is designed to be versatile, supporting the needs of modern digital electronics.
  • Switching Frequency: The device operates at a high switching frequency, which allows for smaller external components and reduced space on the PCB.

Overall, the MAX8528EUDGP from Maxim Integrated stands out as a robust and flexible power management solution that can adapt to the demanding requirements of modern electronic systems. Its combination of efficiency, adjustability, and protective features makes it a valuable component for designers looking to optimize power delivery within their products.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess