EN
  • EN
  • DE

MAX8528EUDGS

Part No MAX8528EUDGS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706762-MAX8528EUDGS
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8528EUDGS CAD Model

Description

Maxim Integrated MAX8528EUDGS Overview

The Maxim Integrated MAX8528EUDGS is a high-performance, dual, step-down, switch-mode power-supply (SMPS) controller designed to deliver precise voltage regulation and efficiency. Ideal for a wide range of applications, including computing systems, networking equipment, and telecommunications, this versatile controller is engineered to meet the stringent power requirements of modern electronic devices.

Key Features

  • Adjustable Output Voltage: The MAX8528EUDGS allows for flexible voltage regulation with an adjustable output that can be fine-tuned to meet the specific needs of your application.
  • Dual Outputs: With dual outputs, this controller can manage two separate power rails simultaneously, providing greater design flexibility and efficiency.
  • High Efficiency: Designed with efficiency in mind, the MAX8528EUDGS minimizes power loss, thus reducing heat generation and improving system reliability.
  • Overvoltage Protection: The built-in overvoltage protection ensures that your devices are safeguarded against unexpected surges in voltage, enhancing the overall safety of your system.
  • Soft-Start Capability: The soft-start feature reduces inrush current during startup, which helps to prevent system stress and extends the longevity of the components.
  • Compact Package: Housed in a compact TSSOP-14 package, the MAX8528EUDGS saves valuable board space without sacrificing performance.

Applications

The versatility of the MAX8528EUDGS makes it suitable for a variety of applications, including:

  • Desktop and notebook computers
  • Servers and storage systems
  • Networking equipment such as switches and routers
  • Telecommunications infrastructure
  • Industrial control systems

Technical Specifications

Some of the technical specifications of the MAX8528EUDGS include:

  • Input Voltage Range: 4.5V to 28V
  • Output Voltage Range: Adjustable to as low as 0.8V
  • Switching Frequency: Programmable up to 300kHz
  • Thermal Overload Protection
  • Under-Voltage Lockout (UVLO)

Overall, the MAX8528EUDGS from Maxim Integrated is a robust and reliable choice for designers looking to implement a dual-output, high-efficiency power supply solution in their electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess