EN
  • EN
  • DE

MAX8528EUDHC

Part No MAX8528EUDHC
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706763-MAX8528EUDHC
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8528EUDHC CAD Model

Description

The MAX8528EUDHC from Maxim Integrated is a high-performance, precision voltage regulator designed for use in a variety of applications that require stable and reliable power supply. This integrated circuit is engineered to deliver exceptional accuracy, low dropout voltage, and excellent transient response, making it an ideal choice for sensitive electronic equipment.

Key Features

  • High Accuracy: The MAX8528EUDHC offers a precision output voltage with a tight tolerance, ensuring that the connected devices receive a consistent voltage level for optimal performance.
  • Low Dropout Voltage: This regulator operates with a very low dropout voltage, which enhances its efficiency and allows it to function effectively even when the input voltage is close to the output voltage.
  • Fast Transient Response: The device is capable of quickly responding to changes in load, which is critical for maintaining voltage stability during sudden shifts in power demand.
  • Thermal Protection: Built-in thermal protection safeguards the regulator from overheating, thereby enhancing its reliability and longevity.
  • Wide Operating Temperature Range: The MAX8528EUDHC is designed to operate over a broad temperature range, making it suitable for challenging environmental conditions.

Applications

The versatility of the MAX8528EUDHC allows it to be used in a wide array of applications, including but not limited to:

  • High-performance computing systems
  • Networking and telecommunications equipment
  • Portable and battery-powered devices
  • Industrial control systems
  • Medical devices

Product Specifications

With its compact size and robust design, the MAX8528EUDHC is available in a TSSOP package, making it easy to integrate into a variety of circuit boards. The device's specifications are tailored to meet the stringent requirements of high-end electronic systems, ensuring reliable operation and efficient power management.

Maxim Integrated's commitment to quality and performance is evident in the MAX8528EUDHC voltage regulator, which is designed to meet the needs of demanding applications where precision power supply is critical.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess