EN
  • EN
  • DE
  • IT

MAX8595XETA+TG50

Part No MAX8595XETA+TG50
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description INTEGRATED CIRCUIT / LED Driver IC Output Dimming
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8595
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 706812-MAX8595XETA+TG50
Ultra Librarian 3D Model Ultra Librarian MAX8595XETA+TG50 CAD Model

Description

Maxim Integrated MAX8595XETA+TG50 Overview

The MAX8595XETA+TG50 from Maxim Integrated is a high-performance, step-down converter designed to provide efficient power management for a wide range of applications. This compact and versatile integrated circuit is ideal for portable devices where space is at a premium and energy efficiency is paramount.

Key Features

  • High Efficiency: The device offers high conversion efficiency, which helps to extend battery life in portable applications.
  • Adjustable Output: The output voltage can be adjusted to meet the needs of specific applications, providing design flexibility.
  • Low Quiescent Current: The low quiescent current of the MAX8595XETA+TG50 minimizes power drain when the device is in standby mode, further conserving energy.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Small Package: The device comes in a tiny 8-pin TDFN package, which is suitable for space-constrained designs.

Applications

The MAX8595XETA+TG50 is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile phones and smartphones
  • Portable media players
  • Handheld gaming devices
  • Wireless headsets and earbuds
  • GPS devices
  • Portable medical devices

Performance and Durability

Maxim Integrated's commitment to quality means the MAX8595XETA+TG50 is built to deliver reliable performance over time. The device's robust design ensures it can withstand the rigors of daily use in a variety of environments, making it a dependable choice for manufacturers and designers alike.

Conclusion

With its combination of efficiency, flexibility, and compact size, the MAX8595XETA+TG50 from Maxim Integrated stands out as a superior power solution for portable and space-sensitive applications. Whether you're designing the next generation of mobile devices or looking for a reliable power management component, this step-down converter is engineered to meet the demands of modern electronics.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER RGLTR DIM 16QFN
Lowest to $1.4305
Allegro MicroSystems, LLC
Lowest to $1.4631
ON Semiconductor
IC LED DRIVER RGLTR DIM 8SOIC
Lowest to $0.7427
Exar Corporation
Lowest to $4.2766
ON Semiconductor
IC LED DRVR RGLTR DIM 50MA 5TSOP
Lowest to $0.5255
Maxim Integrated
IC LED DRVR CTRLR DIM 30A 28TQFN
Lowest to $14.3072
Analog Devices Inc.
IC LED DRVR RGLTR 45MA TSOT23-6 / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 45mA TSOT-23-6
Lowest to $11.5205
MaxLinear Inc
IC LED DRIVER OFFL TRIAC SOT89-5 / LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming SOT-89-5
Lowest to $0.1648
Maxim Integrated
IC LED DRIVER CTRLR DIM 20TSSOP
Lowest to $1.8343

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.7006 $66.5570
230+ $0.5749 $132.2270
350+ $0.5570 $194.9500
480+ $0.5391 $258.7680
625+ $0.5210 $325.6250
835+ $0.4672 $390.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess