The MAX8610ETM from Maxim Integrated is a high-performance, integrated power-management IC designed for space-constrained applications. This compact, efficient device combines a linear battery charger with a Smart Power Selector™, making it an ideal solution for portable devices that require extended battery life and reliable charging capabilities.
Key Features
- Integrated Power Management: Combines a single-cell Li+ battery charger with a proprietary Smart Power Selector for seamless power source switching.
- High-Efficiency Charging: Features constant-current/constant-voltage operation with thermal regulation, maximizing charge rate without risk of overheating.
- Flexible Power Source: Accepts inputs from USB and AC adapters, with automatic detection and selection for optimal charging.
- Compact Design: Housed in a small, 48-pin thin QFN package, it saves valuable board space in portable applications.
- Protection Features: Includes overvoltage, overtemperature, and short-circuit protection to ensure the safety and longevity of your device.
Applications
The MAX8610ETM is suitable for a wide array of portable devices such as:
- Smartphones and Tablets
- Portable Media Players
- Handheld Gaming Devices
- Bluetooth Headsets and Accessories
- Wearable Technology
Technical Specifications
Parameter
Value
Input Voltage Range
4.1V to 5.5V
Battery Charge Voltage
Adjustable up to 4.2V
Charge Current
Up to 2A
Operating Temperature
-40°C to +85°C
Package Type
48-TQFN-EP
For detailed technical specifications, application circuits, and additional information, refer to the MAX8610ETM datasheet available on the Maxim Integrated website.