EN
  • EN
  • DE

MAX8611ETM+T

Part No MAX8611ETM+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215113-MAX8611ETM+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8611ETM+T CAD Model

Description

Maxim Integrated MAX8611ETM+T Precision Optical Pulse Oximeter and Heart-Rate Sensor

The MAX8611ETM+T from Maxim Integrated is a state-of-the-art integrated pulse oximetry and heart-rate monitor sensor module. It is specifically designed for wearable health monitoring applications where precision and low power consumption are crucial. This compact sensor enables the development of an extensive range of health-related monitoring devices, such as fitness bands, smartwatches, and advanced medical devices.

At the heart of the MAX8611ETM+T is a highly integrated optical sensor module that includes internal LEDs, photodetectors, optical elements, and low-noise electronics with ambient light rejection. The product is capable of delivering high SNR (Signal-to-Noise Ratio) measurements, which translates to higher accuracy in monitoring both the oxygen saturation (SpO2) levels in the blood and the heart rate.

This sensor incorporates a proprietary algorithm for synchronized cardiorespiratory monitoring, providing robust motion artifact resilience, and operates on a single 1.8V power supply. The low-power operation makes it an ideal choice for battery-powered applications. Furthermore, the MAX8611ETM+T comes in a small, 28-pin, 4.9mm x 3.3mm x 1.0mm TQFN package, which is optimized for space-constrained wearable devices.

The MAX8611ETM+T also offers a versatile I2C interface for communication with a host microcontroller, enabling easy integration into system designs. The device features multiple programmable settings that allow customization for different skin types, LED colors, and sample rates to accommodate various user scenarios and preferences.

In summary, Maxim Integrated's MAX8611ETM+T is a sophisticated and reliable solution for designers looking to integrate pulse oximetry and heart rate monitoring capabilities into their products. Its high integration, precision, and low-power characteristics make it an excellent choice for the next generation of personal healthcare devices.

For more detailed information, including full specifications, application notes, and support resources, interested parties should consult the product datasheet and Maxim Integrated's technical support documentation.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
Shindengen
Lowest to $5.6838
Coilcraft
Lowest to $1.5451
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Atmel
Need more? Email Us
EliteMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Agere Systems
Need more? Email Us
ESMT
Lowest to $1.2913

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6126 $60.0898
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,090 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess