EN
  • EN
  • DE

MAX8611VETM+C7A

Part No MAX8611VETM+C7A
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706827-MAX8611VETM+C7A
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8611VETM+C7A CAD Model

Description

Maxim Integrated MAX8611VETM+C7A Product Overview

The MAX8611VETM+C7A from Maxim Integrated is a high-performance, precision power-management integrated circuit (IC) designed to cater to a wide range of applications. This versatile IC is ideal for portable devices, medical equipment, and any other system that requires accurate power monitoring and management.

Key Features

  • High Accuracy: The MAX8611VETM+C7A provides precise voltage, current, and temperature measurements, ensuring reliable performance for critical applications.
  • Integration: This IC integrates multiple functions, including a temperature sensor, which can help reduce the overall component count and save space on the PCB.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX8611VETM+C7A is suitable for battery-powered devices, contributing to extended battery life.
  • Flexible Power Supply: The device supports a wide range of power supply voltages, making it adaptable to various system designs.
  • Communication Interface: It includes an I2C-compatible interface, allowing for easy communication with microcontrollers and other digital systems.

Applications

  • Portable Electronic Devices
  • Medical Monitoring Equipment
  • Battery Management Systems
  • Smartphones and Tablets
  • Wearable Technology

The MAX8611VETM+C7A is part of Maxim Integrated's commitment to providing advanced solutions for power management challenges. Its compact size, combined with its robust feature set, makes it an excellent choice for designers looking to optimize their power management subsystems while maintaining high precision and reliability.

With its industry-leading technology and high level of integration, the MAX8611VETM+C7A is poised to enhance the performance and efficiency of a wide array of products. Whether you're developing the latest wearable technology or sophisticated medical devices, this IC provides the functionality needed to meet the demands of modern electronic systems.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and technical documentation available from Maxim Integrated's official website or authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6819 $59.0018
53+ $2.2003 $116.6159
82+ $2.1321 $174.8322
112+ $2.0628 $231.0336
145+ $1.9947 $289.2315
194+ $1.7879 $346.8526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess