EN
  • EN
  • DE

MAX861ISA

Part No MAX861ISA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 50mA, Frequency-Selectable, Switched-Capacitor Voltage Converters | IC REG CHARG PUMP INV 50MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 1.5V, 2.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage -Vin, 2Vin
Output Current 50mA
Switching Frequency 13kHz, 100kHz, 250kHz
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX861
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215156-MAX861ISA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX861ISA CAD Model

Description

MAX861ISA: High-Efficiency, Step-Up DC-DC Converter

The MAX861ISA is a compact, high-efficiency, step-up DC-DC converter designed by Maxim Integrated to provide a reliable power solution for portable electronic devices. This versatile integrated circuit is engineered to boost low input voltages to higher output voltages, making it ideal for battery-powered applications where extended run-time is crucial.

Featuring a wide input voltage range from 0.7V to 5.5V, the MAX861ISA is capable of starting up with input voltages as low as 0.7V and can operate down to 0.5V after startup. This makes it particularly suitable for devices powered by single-cell batteries, such as alkaline or lithium cells.

The converter utilizes a current-limited, pulse-frequency modulation (PFM) control scheme to achieve high efficiency over a wide range of load conditions. With its high 94% efficiency and quiescent current as low as 20µA, the MAX861ISA ensures minimal power wastage, thereby prolonging battery life in portable devices.

Enclosed in a space-saving 8-pin SO package, the MAX861ISA also incorporates a number of protective features to ensure safe operation. These include thermal shutdown, frequency foldback, and logic-controlled shutdown. The frequency foldback feature helps reduce output current during short-circuit conditions, while the thermal shutdown mechanism protects the device from overheating.

Applications for the MAX861ISA are diverse and include but are not limited to personal digital assistants (PDAs), portable media players, handheld instruments, and backup power supplies. Its small footprint and high efficiency make it an excellent choice for designers looking to optimize power management in compact, battery-driven electronics.

Overall, the MAX861ISA from Maxim Integrated stands out as a robust, efficient, and versatile step-up converter that meets the needs of modern portable applications, where maximizing battery life without sacrificing performance is essential.

Key Features:

  • Wide input voltage range: 0.7V to 5.5V
  • High efficiency up to 94%
  • Low quiescent current: 20µA
  • Space-saving 8-pin SO package
  • Protective features: thermal shutdown, frequency foldback, logic-controlled shutdown

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess