EN
  • EN
  • DE

MAX8627ETD+TG51

Part No MAX8627ETD+TG51
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG / Switching Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8627
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 706839-MAX8627ETD+TG51
Ultra Librarian 3D Model Ultra Librarian MAX8627ETD+TG51 CAD Model

Description

Maxim Integrated MAX8627ETD+TG51 Step-Down Converter

The MAX8627ETD+TG51 from Maxim Integrated is a high-performance, synchronous step-down DC-DC converter designed to deliver a highly efficient power solution for a wide range of applications. This compact and versatile component is suitable for powering portable devices, including smartphones, tablets, and other battery-operated gadgets, where energy efficiency and space constraints are critical considerations.

With an input voltage range of 2.6V to 5.5V, the MAX8627ETD+TG51 is optimized for single-cell lithium-ion (Li+) batteries but can also be used with other power sources such as multi-cell alkaline/NiCd/NiMH batteries or regulated wall adapters. The device provides an adjustable output voltage from 0.8V up to 80% of the input voltage, allowing for a wide range of output voltages suitable for various digital loads.

The MAX8627ETD+TG51 employs a high-frequency PWM control scheme that enables a compact circuit footprint while maintaining high efficiency. Its high switching frequency of up to 2MHz allows the use of small, low-profile inductors and ceramic capacitors, reducing the overall solution size and making it ideal for space-constrained applications.

One of the key features of this step-down converter is its excellent transient response, which helps maintain a stable output voltage during sudden changes in load, ensuring reliable performance for sensitive electronic devices. Additionally, the device includes a range of protective features such as over-temperature protection, over-current protection, and under-voltage lockout, enhancing the safety and durability of the end product.

The MAX8627ETD+TG51 is available in a thermally efficient, lead-free, 14-pin TDFN package with an exposed pad to aid in heat dissipation. This packaging, combined with a high level of integration, minimizes the external component count, further simplifying the design process and reducing time-to-market for product developers.

Overall, Maxim Integrated's MAX8627ETD+TG51 is an excellent choice for designers looking for a small, efficient, and reliable power management solution that can meet the demands of modern portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess