EN
  • EN
  • DE

MAX8630W

Part No MAX8630W
Manufacturer Maxim Integrated
Description 125mA 1x/1.5x Charge Pumps for 5 White LEDs in 3mm x 3mm TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215157-MAX8630W
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8630W CAD Model

Description

Maxim Integrated's MAX8630W: High-Efficiency White LED Driver

The MAX8630W from Maxim Integrated is a state-of-the-art, high-efficiency white LED (WLED) driver designed to provide optimal power solutions for portable devices with display backlighting. This compact and versatile driver is engineered to enhance the visual performance of small-form-factor applications such as smartphones, portable media players, and handheld gaming consoles.

Key Features

  • High Efficiency: The MAX8630W boasts a high power conversion efficiency, which is crucial for extending battery life in portable devices. Its ability to drive multiple WLEDs with consistent brightness ensures excellent power management without sacrificing display quality.
  • Integrated Step-Up Converter: With an integrated step-up converter, the MAX8630W simplifies the power supply design by providing a consistent voltage to the LEDs, even as the battery voltage fluctuates during use.
  • Adjustable Brightness Control: Users can easily adjust the brightness of the display backlight to suit different lighting conditions, enhancing user comfort and reducing power consumption.
  • Small Footprint: The compact size of the MAX8630W makes it an ideal choice for space-constrained applications, allowing for more creative and flexible product designs.

Performance and Reliability

Maxim Integrated ensures that the MAX8630W meets the rigorous demands of modern portable electronics by incorporating various features that promote performance and reliability:

  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability.
  • Overvoltage Protection: Built-in overvoltage protection shields the LED driver and the LEDs from potential damage caused by unexpected voltage spikes.
  • Low EMI: The MAX8630W is designed to minimize electromagnetic interference (EMI), a critical consideration for maintaining the integrity of other electronic components within the device.

Conclusion

The MAX8630W LED driver from Maxim Integrated represents a blend of efficiency, functionality, and reliability. Its integration into portable devices promises not only an enhanced visual experience for the end-user but also contributes to the prolonged battery life and overall device performance. As technology continues to advance, the MAX8630W remains an excellent choice for designers seeking to balance power efficiency with compact, high-performance solutions.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9432 $59.1480
36+ $3.2352 $116.4672
56+ $3.1335 $175.4760
77+ $3.0330 $233.5410
99+ $2.9314 $290.2086
132+ $2.6288 $347.0016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess