EN
  • EN
  • DE

MAX8631XETI

Part No MAX8631XETI
Manufacturer Maxim Integrated
Description 1x/1.5x/2x White LED Charge Pump with Two LDOs in 4mm x 4mm Thin QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215158-MAX8631XETI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8631XETI CAD Model

Description

Maxim Integrated MAX8631XETI Product Overview

The MAX8631XETI from Maxim Integrated is a versatile and high-performance power-management integrated circuit (PMIC) specifically designed for portable and space-constrained applications. This compact, efficient device integrates multiple functions into a single package, providing a comprehensive solution for power supply and management needs in a range of electronic products.

Key Features

  • Integrated Functionality: The MAX8631XETI combines a step-down DC-DC converter with a linear regulator, simplifying the design and reducing the component count in the power supply section of electronic devices.
  • High Efficiency: The device is designed for high efficiency, which helps to extend battery life in portable applications and reduces heat generation, thereby enhancing system reliability.
  • Small Form Factor: Packaged in a compact 28-pin TQFN (5mm x 5mm) package, the MAX8631XETI is ideal for use in space-constrained environments.
  • Adjustable Output Voltage: The output voltage of the DC-DC converter is adjustable, allowing for greater flexibility in powering various components that may require different voltage levels.
  • Thermal Protection: Built-in thermal protection features prevent the device from overheating, ensuring safe operation under varying load conditions.
  • Low Quiescent Current: The device's low quiescent current helps to minimize power consumption when in standby mode, contributing to overall energy savings.

Applications

The MAX8631XETI is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Wireless Headsets and Earbuds
  • IoT Devices

With its combination of features, the MAX8631XETI provides designers with a reliable and efficient power management solution that meets the demands of modern portable electronics. Maxim Integrated's commitment to quality ensures that this PMIC delivers consistent performance, making it a smart choice for your next project.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1584 $61.5840
23+ $5.0530 $116.2190
36+ $4.8950 $176.2200
49+ $4.7371 $232.1179
64+ $4.5793 $293.0752
85+ $4.1056 $348.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess