EN
  • EN
  • DE

MAX8632ETI+

Part No MAX8632ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWR SUPPLY DDR 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, DDR
Voltage - Input 2 V to 28 V
Number of Outputs 1
Output Voltage 1.8V, 2.5V, 0.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 037875-MAX8632ETI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8632ETI+ CAD Model

Description

Maxim Integrated MAX8632ETI+ Product Overview

The MAX8632ETI+ is a high-performance, integrated power-management IC from Maxim Integrated, designed for precision voltage regulation across a variety of applications. This versatile component integrates a synchronous buck regulator, a linear regulator, and multiple supervisory and monitoring functions, making it an ideal solution for portable devices, networking equipment, and other systems requiring efficient power management.

Main Features of MAX8632ETI+

  • High-Efficiency Synchronous Buck Regulator: The MAX8632ETI+ comes with a synchronous buck regulator that provides a high-efficiency solution for converting a higher voltage to a lower voltage with excellent load and line regulation.
  • Integrated Linear Regulator: Alongside the buck regulator, the device features a linear regulator for powering additional circuits or components that require a stable voltage source.
  • Programmable Output Voltage: The output voltage of the buck regulator can be programmed via external resistors, allowing for flexibility and customization to meet specific application requirements.
  • Power-Save Mode: To optimize efficiency at light loads, the MAX8632ETI+ includes a power-save mode, which reduces power consumption and extends battery life in portable applications.
  • Comprehensive Protection Features: The device is equipped with a range of protective features such as overvoltage protection, undervoltage lockout, thermal shutdown, and current-limit protection to ensure reliable operation under various conditions.
  • Compact Design: Housed in a 28-pin thin QFN package, the MAX8632ETI+ is designed for space-constrained applications, providing a compact power management solution without sacrificing performance.

Applications

The MAX8632ETI+ is well-suited for a range of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Consumer electronics
  • Embedded systems

With its integrated design and advanced features, the MAX8632ETI+ from Maxim Integrated is a reliable choice for designers looking to optimize power efficiency and performance in their next project.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess