EN
  • EN
  • DE
  • IT

MAX8645XETI+TG104

Part No MAX8645XETI+TG104
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Maxim Integrated
Win Source Part Number 312276-MAX8645XETI+TG104
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8645XETI+TG104 CAD Model

Description

MAX8645XETI+TG104 - LED Driver from Maxim Integrated

The MAX8645XETI+TG104 is a high-performance, integrated LED driver from Maxim Integrated, designed to provide a highly efficient solution for powering high-brightness LEDs. With its compact and robust design, this LED driver is ideal for a wide range of applications, including backlighting for LCD displays, automotive lighting, and general illumination.

Key Features

  • High Efficiency: The device is optimized for efficiency, which helps to reduce power consumption and extend battery life in portable applications.
  • Adjustable Brightness: It provides a wide range of brightness control, enabling precise adjustment of LED lighting levels to cater to different user requirements.
  • Thermal Protection: The MAX8645XETI+TG104 includes thermal shutdown protection to safeguard the device and the LEDs from overheating.
  • Compact Size: Its small form factor is essential for space-constrained applications, allowing for more flexible design options.
  • Integrated Switch: The device features an integrated switch, which minimizes the number of external components required, thereby simplifying the design and reducing overall system cost.

Technical Specifications

The device operates over a wide input voltage range and has a high switching frequency that allows the use of small, low-profile inductors and capacitors, reducing the overall solution size. It is designed to drive LEDs in series, ensuring uniform brightness and simplifying the design process.

Applications

The MAX8645XETI+TG104 is versatile and can be used in various applications that require high-efficiency LED driving capabilities. Its reliability and performance make it a preferred choice for designers looking to create compact, energy-efficient lighting solutions.

Quality and Reliability

As with all Maxim Integrated products, the MAX8645XETI+TG104 is built with quality in mind. It is rigorously tested to meet high standards of performance and reliability, ensuring a long operational life for the end product.

You May Also Be Interested in

MaxLinear Inc
IC LED DRIVER OFFL TRIAC SOT89-5 / LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming SOT-89-5
Lowest to $0.1648
ON Semiconductor
IC LED DRIVER RGLTR 30MA 14TSSOP
Lowest to $14.5600
Maxim Integrated
IC LED DRIVER LINEAR DIM 16TSSOP
Lowest to $2.8704
Maxim Integrated
IC LED DRIVER CTRLR DIM 32TQFN
Lowest to $14.5591
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP / LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 28-TSSOP-EP
Lowest to $29.2470
NXP / Nexperia
IC LED DRVR LINEAR I2C 25MA 8SO / LED Driver IC 4 Output Linear I²C, SMBus Dimming 25mA 8-SO
Lowest to $4.3879
Allegro MicroSystems, LLC
Need more? Email Us
Lumissil Microsystems
IC LED DRVR LINEAR 38MA 48ETQFP / LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
Lowest to $3.0467
Analog Devices Inc.
IC LED DRVR RGLTR I2C 16WLP / LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) I²C Dimming 5mA, 25mA 16-WLP
Lowest to $3.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess