EN
  • EN
  • DE

MAX8650EEG+T

Part No MAX8650EEG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 28 V
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-QSOP
Win Source Part Number 706870-MAX8650EEG+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX8650
Introduction Date January 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX8650EEG+T CAD Model

Description

Maxim Integrated MAX8650EEG+T Voltage Regulator

The MAX8650EEG+T is a high-performance, step-down voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This regulator is engineered to provide precise voltage control and power management for a wide range of electronic devices and applications. The MAX8650EEG+T is an ideal solution for systems requiring efficient power conversion, stability, and compact design.

Key Features

  • Output Voltage Range: The MAX8650EEG+T delivers an adjustable output voltage range, making it versatile for different applications.
  • High Efficiency: With its advanced design, this regulator offers high efficiency, which helps to reduce power loss and improve overall system performance.
  • Thermal Management: The device includes thermal protection features that safeguard it against overheating, ensuring reliable operation under various conditions.
  • Power-Saving Modes: It supports multiple power-saving modes, which help to minimize power consumption when full performance is not required.
  • Compact Size: The MAX8650EEG+T comes in a compact package, making it suitable for space-constrained applications.
  • RoHS Compliant: This product is compliant with RoHS (Restriction of Hazardous Substances), which means it meets environmental standards by avoiding the use of certain hazardous materials.

Applications

The versatility of the MAX8650EEG+T allows it to be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing devices and peripherals
  • Industrial control systems
  • Medical equipment

Technical Specifications

The MAX8650EEG+T operates over a wide input voltage range and is capable of driving high load currents with excellent line and load regulation. Its technical specifications include:

  • Input Voltage Range: Specified by the manufacturer
  • Output Current: Specified by the manufacturer
  • Switching Frequency: Specified by the manufacturer
  • Package Type: TSSOP-24

For detailed technical specifications, it is recommended to consult the official datasheet provided by Maxim Integrated. The MAX8650EEG+T is a testament to Maxim Integrated's commitment to providing innovative solutions for power management challenges in modern electronics.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7136 $61.2768
30+ $3.8681 $116.0430
47+ $3.7468 $176.0996
64+ $3.6255 $232.0320
83+ $3.5054 $290.9482
111+ $3.1428 $348.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess