Product Overview: MAX8878-33D
The MAX8878-33D is a high-performance, low-dropout linear regulator designed and manufactured by Maxim Integrated. This precision voltage regulator offers a fixed output of 3.3 volts, which is ideal for powering sensitive analog and digital circuits in a variety of applications. With a maximum output current of 150mA, it is well-suited for portable devices where energy efficiency is paramount.
One of the key features of the MAX8878-33D is its low dropout voltage, which allows for efficient operation even when the supply voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-operated devices, as it maximizes the usable range of the battery. Furthermore, the device boasts excellent load and line regulation, ensuring a stable output voltage despite variations in input voltage or load current.
The MAX8878-33D also includes a variety of safety features to protect both the regulator and the powered device. Overcurrent protection and thermal shutdown are integrated, which prevent damage from excessive currents or overheating. Additionally, the device offers a low quiescent current, which is critical for extending battery life in portable applications.
This voltage regulator is available in a small SOT package, making it a space-saving solution for compact PCB layouts. Its small footprint and low profile are especially advantageous in space-constrained applications such as mobile phones, PDAs, and other handheld devices.
Maxim Integrated's MAX8878-33D is an excellent choice for designers looking for a reliable, high-performance LDO regulator. Its combination of low dropout voltage, robust protection features, and compact size make it a versatile component suitable for a wide range of power management applications.
Key Features:
- Fixed 3.3V Output Voltage
- 150mA Maximum Output Current
- Low Dropout Voltage
- Excellent Load and Line Regulation
- Overcurrent Protection and Thermal Shutdown
- Low Quiescent Current
- Compact SOT Package