EN
  • EN
  • DE

MAX8650EEG

Part No MAX8650EEG
Manufacturer Maxim Integrated
Description 4.5V to 28V Input Current-Mode Step-Down Controller with Adjustable Frequency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215164-MAX8650EEG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8650EEG CAD Model

Description

Maxim Integrated MAX8650EEG Voltage Regulator

The MAX8650EEG from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter designed to deliver precise voltage regulation and power management for a wide array of applications. Its compact and robust design, featuring a 28-pin QSOP package, makes it suitable for space-constrained environments while providing exceptional performance.

This voltage regulator operates over a wide input voltage range of 4.5V to 14V, making it versatile for various systems. It is capable of delivering an output current of up to 10A, with an output voltage that is adjustable from 0.7V to 5.5V, providing the flexibility needed to power the latest low-voltage high-current digital ICs such as CPUs, FPGAs, and ASICs.

The MAX8650EEG boasts an impressive efficiency that can reach up to 96%, which is achieved through its integrated synchronous rectification and Maxim's proprietary Quick-PWM™ quick-response, constant-on-time PWM control scheme. This technology allows for fast transient response, excellent loop stability, and very low duty cycle operation at high frequencies without the need for a sense resistor.

Additional features of the MAX8650EEG include a programmable switching frequency from 200kHz to 600kHz, which can be synchronized to an external clock to minimize system noise. The device also provides a soft-start feature to limit inrush current during startup, as well as a power-good (PG) output to indicate when the output is within regulation. Overcurrent and overtemperature protection mechanisms are built-in to ensure the safety and reliability of the regulator and the system it powers.

Designed for a broad range of applications, the MAX8650EEG is ideal for powering CPUs in notebooks, desktops, and servers; as well as other point-of-load conversions in distributed power systems, set-top boxes, and telecommunication equipment. With its advanced features and high-performance capabilities, the MAX8650EEG is a prime choice for designers looking for a power solution that combines efficiency, precision, and versatility.

For detailed specifications, application circuits, and additional information, engineers and designers are encouraged to consult the datasheet and support documentation available from Maxim Integrated's official website or authorized distributors.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6824 $60.8712
31+ $3.8427 $119.1237
47+ $3.7226 $174.9622
65+ $3.6024 $234.1560
83+ $3.4823 $289.0309
111+ $3.1220 $346.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess