EN
  • EN
  • DE

MAX8663ETL+T

Part No MAX8663ETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PMIC LI+ SNGL CELL 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications Handheld/Mobile Devices
Supply Current 900μA
Supply Voltage (V) 4.1V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (5x5)
Family Part Number MAX8663
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706878-MAX8663ETL+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8663ETL+T CAD Model

Description

Maxim Integrated MAX8663ETL+T Power Management IC

The MAX8663ETL+T from Maxim Integrated is a highly integrated power-management IC designed for portable and compact electronic devices. It is a versatile solution that offers a combination of high efficiency, small footprint, and comprehensive functionality, making it ideal for applications such as smartphones, tablets, and other portable consumer electronics.

This advanced IC incorporates multiple DC-DC converters and LDO regulators to provide a complete power supply system in a single package. The MAX8663ETL+T features a synchronous buck converter with programmable output voltage, enabling precise control over power delivery to the device's core components. Additionally, it includes an array of LDO regulators for powering peripheral devices and maintaining stable operation even under varying load conditions.

The power management IC is designed with a focus on efficiency, which helps extend battery life in portable devices. Its high-frequency operation allows for the use of small, low-profile inductors and capacitors, reducing the overall solution size and making it well-suited for space-constrained applications. The MAX8663ETL+T also supports dynamic voltage scaling, allowing the system to adjust power levels based on performance requirements, further enhancing energy efficiency.

Built with protection features, the MAX8663ETL+T safeguards the device against a range of potential issues, including overvoltage, undervoltage, overcurrent, and thermal overload. This ensures reliable operation and longevity of the electronic components it powers. Moreover, it is designed to meet stringent industry standards, offering designers peace of mind regarding compliance and compatibility.

The MAX8663ETL+T is available in a compact, lead-free, 40-pin TQFN package, which is RoHS compliant. This packaging not only minimizes the PCB space required but also facilitates easier integration into modern electronic designs. With its combination of advanced features and compact design, the MAX8663ETL+T from Maxim Integrated is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4496 $53.3952
28+ $3.6510 $102.2280
43+ $3.5369 $152.0867
59+ $3.4228 $201.9452
76+ $3.3087 $251.4612
102+ $2.9664 $302.5728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess