EN
  • EN
  • DE

MAX8677AETF

Part No MAX8677AETF
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706890-MAX8677AETF
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8677AETF CAD Model

Description

Maxim Integrated MAX8677AETF Product Overview

The MAX8677AETF from Maxim Integrated is a comprehensive power-management IC designed to cater to the needs of multifunction portable devices. This highly integrated solution combines a single-cell Li+ battery charger with Smart Power Selector™ technology, allowing for simultaneous battery charging and system operation.

At the heart of the MAX8677AETF lies its advanced linear charger, which is capable of delivering up to 1.2A of charging current. The charging parameters can be adjusted via an I2C-compatible interface, providing flexibility to accommodate different battery capacities and charging profiles. The Smart Power Selector feature ensures that the device can operate directly from the USB port or AC adapter, even when the battery is fully depleted, making it ideal for devices that require uninterrupted power.

Another key feature of the MAX8677AETF is its overvoltage protection (OVP), which safeguards the system against voltage spikes, a common concern in USB-powered devices. The IC also boasts high charging efficiency, thanks to its low-dropout regulator design, which minimizes power loss during charging.

The MAX8677AETF is designed with space-saving in mind, housed in a compact, 4mm x 4mm, 28-pin TQFN package. This small footprint makes it perfect for portable devices where board space is at a premium, such as smartphones, tablets, digital cameras, and MP3 players.

For ease of integration, the MAX8677AETF includes an array of safety features such as thermal regulation, to prevent overheating during fast charging, and a safety timer, which provides an additional layer of protection by terminating the charge cycle if it exceeds a predetermined time limit. Additionally, the IC supports USB 2.0 and USB 3.0 specifications, ensuring compatibility with a wide range of devices and USB standards.

In summary, the MAX8677AETF from Maxim Integrated is a versatile and efficient solution for power management in portable devices, offering advanced charging capabilities, system protection, and a compact design to meet the demands of today's mobile electronics.

You May Also Be Interested in

Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6535 $60.4955
31+ $3.8184 $118.3704
47+ $3.6995 $173.8765
65+ $3.5793 $232.6545
84+ $3.4604 $290.6736
112+ $3.1023 $347.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess