EN
  • EN
  • DE

MAX8680ETL+T

Part No MAX8680ETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description SMALLEST, ALL-INTERNAL MOSFET, 7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Converter, Digital Camera
Voltage - Input 0.9V ~ 5.5V
Number of Outputs 7
Voltage - Output 1V ~ 27V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Base Product Number MAX868
Standard Package 2,500 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215219-MAX8680ETL+T
Ultra Librarian 3D Model Ultra Librarian MAX8680ETL+T CAD Model

Description

Maxim Integrated MAX8680ETL+T Product Overview

The MAX8680ETL+T from Maxim Integrated is a cutting-edge power management integrated circuit (PMIC) designed to deliver high efficiency and performance for modern electronic applications. This advanced chip is ideal for space-constrained environments where multiple power rails need to be managed efficiently. Its compact QFN-40 package makes it a perfect fit for portable devices, such as smartphones, tablets, and other handheld gadgets.

Key Features:

  • Highly integrated power solution that simplifies design and reduces component count.
  • Multi-phase operation for improved performance and reduced system noise.
  • Adaptive on-time control architecture that provides fast transient response.
  • High efficiency across a wide load range, ensuring extended battery life in portable applications.
  • Programmable switching frequency from 200kHz to 1.2MHz, allowing optimization for efficiency or component size.
  • Power-saving modes, including pulse skipping and shutdown, to minimize power consumption when loads are light or in standby.
  • Integrated MOSFET drivers for reduced external componentry and enhanced reliability.
  • Overvoltage, undervoltage, and thermal protection features to safeguard the device and the system it powers.

The MAX8680ETL+T is engineered to manage multiple power rails efficiently, with a focus on delivering precise voltage and current to ensure the stable operation of CPUs, GPUs, and other power-sensitive components. Its advanced control features enable excellent transient response, which is critical for maintaining voltage stability during rapid load changes.

Applications:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Handheld gaming consoles
  • Wireless communication systems
  • Power management for CPUs, GPUs, and other high-performance ICs

In conclusion, the MAX8680ETL+T from Maxim Integrated is a high-efficiency, versatile, and robust power management solution that meets the needs of today's technologically advanced portable devices. Its integration of multiple features into a single chip simplifies design, reduces time to market, and enhances overall system reliability.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0575 $70.2875
11+ $11.5350 $126.8850
16+ $11.1735 $178.7760
22+ $10.8131 $237.8882
28+ $10.4528 $292.6784
37+ $9.3717 $346.7529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess