EN
  • EN
  • DE

DSS5240TQ-7

Part No DSS5240TQ-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 2A SOT23-3 / Bipolar (BJT) Transistor PNP 40 V 2 A 100MHz 730 mW Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 350mV @ 200mA, 2A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 210 @ 1A, 2V
Power - Max 730 mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number DSS5240
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number DSS5240TQ-7DICT,-DSS5240TQ-7DICT,-DSS5240TQ-7DITR,-DSS5240TQ-7DIDKR,DSS5240TQ-7DITR,DSS5240TQ-7DIDKR
Standard Package 3,000
Win Source Part Number 1325093-DSS5240TQ-7
Ultra Librarian 3D Model Ultra Librarian DSS5240TQ-7 CAD Model

Description

Diodes Incorporated presents the DSS5240TQ-7, a high-performance, P-Channel MOSFET that is a quintessential component for modern electronic designs. This device is engineered for optimal efficiency and reliability, making it an ideal choice for a wide range of applications, including power management, load switching, and battery protection circuits.

Key Features

  • Low On-Resistance: The DSS5240TQ-7 offers extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle higher currents and dissipate more heat, making it suitable for demanding environments.
  • Low Threshold Voltage: The device features a low threshold voltage, ensuring it can be easily driven by low-voltage logic circuits, which is particularly advantageous in battery-operated devices.
  • Advanced Packaging: Encased in a compact SOT-523 package, the DSS5240TQ-7 minimizes the PCB footprint and is optimized for surface-mount technology, facilitating easier integration into various circuit designs.

Applications

The DSS5240TQ-7 is versatile and can be used in multiple applications, such as:

  • Power management systems
  • Load switch circuits
  • Battery-powered devices
  • Portable electronics
  • DC/DC converters

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The DSS5240TQ-7 is produced with rigorous testing and quality control measures to ensure it performs to specifications under varying conditions. This commitment ensures that designers and engineers can integrate this MOSFET into their products with confidence, knowing it will deliver consistent performance and longevity.

Environmental Compliance

The DSS5240TQ-7 is RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility. This compliance ensures that the MOSFET is free from harmful substances, making it suitable for use in a wide range of consumer and industrial products without compromising environmental safety.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess