EN
  • EN
  • DE

MAX8680ETL

Part No MAX8680ETL
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC MOSFET 7CH 2AA PMIC 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Mounting SMD (SMT)
Case / Package 40-TQFN (5x5)
Win Source Part Number 215216-MAX8680ETL
Ultra Librarian 3D Model Ultra Librarian MAX8680ETL CAD Model

Description

Maxim Integrated MAX8680ETL Overview

The MAX8680ETL from Maxim Integrated is a highly integrated power-management integrated circuit (PMIC) designed to provide a comprehensive power solution for complex digital systems. This advanced PMIC combines efficiency, precision, and flexibility, catering to the needs of high-performance applications such as networking equipment, servers, and telecommunications infrastructure.

Key Features

  • Multi-Output Power Supply: The MAX8680ETL is equipped with multiple regulated outputs, delivering efficient power conversion for various voltage rails within a system.
  • High Efficiency: With integrated synchronous rectification and advanced switching topologies, this PMIC ensures high efficiency across a wide range of load conditions, reducing power loss and improving system reliability.
  • Programmable Switching Frequency: Users can program the switching frequency of the device to optimize performance for specific application requirements, balancing efficiency and electromagnetic interference (EMI) considerations.
  • Integrated Power Sequencing: The device offers built-in power sequencing functionality, simplifying system design by managing the order in which different supply rails are powered up and down.
  • Thermal Management: The MAX8680ETL features over-temperature protection, ensuring safe operation by preventing overheating and potential damage to the system.
  • I²C-Compatible Interface: An I²C-compatible interface allows for digital communication and control, providing real-time monitoring and adjustment of power parameters.

Applications

The versatility of the MAX8680ETL makes it suitable for a wide range of applications, including:

  • High-performance computing platforms
  • Data center servers
  • Networking and telecommunications equipment
  • Storage systems

Package and Availability

The MAX8680ETL is available in a compact, thermally enhanced 40-pin TQFN package, providing a space-saving solution for densely packed PCBs. Maxim Integrated's commitment to quality ensures that this PMIC meets the rigorous demands of industrial and commercial applications.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the Maxim Integrated website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3640 $68.1840
13+ $9.3243 $121.2159
20+ $9.0333 $180.6660
27+ $8.7422 $236.0394
35+ $8.4500 $295.7500
46+ $7.5768 $348.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess