EN
  • EN
  • DE

MAX868EEE+T

Part No MAX868EEE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706904-MAX868EEE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX868EEE+T CAD Model

Description

Product Overview: MAX868EEE+T from Maxim Integrated

The MAX868EEE+T is a high-performance, pulse-width modulation (PWM) step-up DC-DC converter manufactured by Maxim Integrated. This compact and efficient integrated circuit is designed to deliver a stable and adjustable output voltage from a lower voltage input, making it an ideal solution for battery-powered devices, portable electronics, and other applications where space and power efficiency are critical.

Key Features

  • Adjustable Output Voltage: The device allows for a wide range of output voltages, which can be set via external resistors. This flexibility makes it suitable for powering various loads that require different voltage levels.
  • High Efficiency: With its integrated low-resistance N-Channel MOSFET, the MAX868EEE+T ensures high efficiency, reducing power loss and extending battery life in portable applications.
  • Small Footprint: The compact TSSOP package is space-saving and ideal for use in applications where board space is at a premium.
  • Low Quiescent Current: The device's low quiescent current contributes to its overall power efficiency, making it an excellent choice for battery-powered devices that require long operating times.
  • Wide Input Voltage Range: The MAX868EEE+T operates with an input voltage range that accommodates multiple battery chemistries and configurations, providing design flexibility.

Applications

The versatile nature of the MAX868EEE+T allows it to be used in a variety of applications, including:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Medical Devices
  • Wireless Communication Devices

Reliability and Safety

Maxim Integrated is known for its commitment to quality and reliability. The MAX868EEE+T is built to meet high standards, ensuring stable operation over its entire temperature range. Additionally, it incorporates safety features like thermal shutdown and overcurrent protection to safeguard the device and the system it powers from potential damage.

In summary, the MAX868EEE+T from Maxim Integrated is a versatile, high-efficiency step-up DC-DC converter that meets the demands of modern portable and space-constrained applications. Its adjustable output voltage, high efficiency, and compact form factor make it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3391 $60.1038
43+ $2.7397 $117.8071
66+ $2.6542 $175.1772
90+ $2.5687 $231.1830
117+ $2.4833 $290.5461
156+ $2.2268 $347.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess