Product Overview: MAX868EUB-TG074 from Maxim Integrated
The MAX868EUB-TG074 is a high-performance charge pump voltage inverter from Maxim Integrated, designed to provide a simple and efficient solution for applications requiring a negative voltage rail. This compact device is ideal for space-constrained applications, offering a convenient way to generate a negative voltage from a positive input voltage.
Key Features
- Voltage Inversion: The MAX868EUB-TG074 inverts the input voltage, delivering a negative output voltage, which is essential for various applications such as OLED displays, biasing for sensors, and other analog circuits.
- High Efficiency: With its charge pump technology, the device operates with high efficiency, minimizing power loss and heat generation, which is critical for battery-powered devices.
- Low Noise Operation: The device is designed to produce low output ripple and noise, ensuring stable performance for sensitive electronic components.
- Small Package: Housed in a compact microMAX package, the MAX868EUB-TG074 saves valuable board space and is suitable for portable electronics.
- Simple Design: The device requires only two external capacitors for operation, simplifying the design and reducing the bill of materials.
Applications
The MAX868EUB-TG074 is versatile and can be used in a variety of applications, including:
- Portable and battery-powered devices
- Medical instrumentation
- Operational amplifier power supplies
- Data acquisition systems
- Handheld consumer electronics
Technical Specifications
The technical specifications of the MAX868EUB-TG074 include:
- Input Voltage Range: 1.8V to 5.5V
- Output Voltage: -1.8V to -5.5V
- Output Current: Up to 25mA
- Operating Temperature Range: -40°C to +85°C
- Package: microMAX-8
In summary, the MAX868EUB-TG074 from Maxim Integrated is a reliable and efficient solution for generating a negative voltage rail in compact electronic systems. Its ease of use, combined with high efficiency and low noise operation, makes it a popular choice for designers looking to optimize their power supply design.