EN
  • EN
  • DE

MAX8719ETA+T

Part No MAX8719ETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LINEAR LP HV 8-TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications LDO (Linear), Notebook Power System
Voltage - Input 4 V to 28 V
Number of Outputs 1
Output Voltage 1.24 V to 28 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 022206-MAX8719ETA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8719ETA+T CAD Model

Description

The MAX8719ETA+T from Maxim Integrated is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed to deliver optimal performance for portable devices. This advanced PMIC is specifically engineered to meet the rigorous power requirements of modern electronic equipment, such as smartphones, tablets, and other battery-operated devices.

At the heart of this component lies a step-up DC-DC converter, which is capable of driving white LEDs used for backlighting in portable displays. The MAX8719ETA+T operates from a 2.6V to 5.5V input voltage range, making it suitable for a wide array of power sources, including single-cell lithium-ion (Li+) batteries. The device's high-frequency operation at 1.2MHz allows the use of small, low-profile inductors and capacitors, thus reducing the overall footprint and cost of the power supply design.

One of the key features of the MAX8719ETA+T is its integrated current-mode, fixed-frequency, pulse-width modulation (PWM) controller, which provides excellent stability and transient response. It also includes a built-in digital dimming control, enhancing display quality by allowing precise brightness control of the LEDs. The PMIC also offers a true shutdown mode, which disconnects the load from the power source, ensuring minimal power consumption when not in use.

The device is equipped with multiple safety features, including overvoltage protection, thermal shutdown, and current limit to safeguard the system from potential damage. Furthermore, the MAX8719ETA+T integrates soft-start functionality to minimize inrush current during startup, contributing to the longevity of the end application.

Maxim Integrated has packaged the MAX8719ETA+T in a compact, 8-pin thin dual flat no-leads (TDFN) package, making it an excellent choice for space-constrained applications. Its small size, combined with high efficiency and advanced features, makes the MAX8719ETA+T a powerful solution for next-generation portable electronics power management.

For designers and engineers looking to enhance the performance of their portable devices with a reliable and efficient power management solution, the MAX8719ETA+T from Maxim Integrated represents a top-tier choice.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3666 $59.1650
60+ $1.9416 $116.4960
93+ $1.8815 $174.9795
127+ $1.8203 $231.1781
165+ $1.7602 $290.4330
220+ $1.5777 $347.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess