EN
  • EN
  • DE

MAX8727ETB+T

Part No MAX8727ETB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC/DC CONV TFT-LCD 10-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.6 V to 5.5 V
Number of Outputs 1
Output Voltage 2.6 V to 24 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 10-TDFN (3x3)
Win Source Part Number 101510-MAX8727ETB+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8727ETB+T CAD Model

Description

Maxim Integrated MAX8727ETB+T: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX8727ETB+T from Maxim Integrated is a sophisticated power management IC designed to cater to the demanding requirements of modern notebook computers. This high-efficiency, quad-output controller is a key component in ensuring the reliable operation of the main power supply system in portable computing devices.

With its compact TQFN-10 package, the MAX8727ETB+T offers a space-saving solution for the intricate layouts of notebook motherboards. This device is engineered to control up to four power outputs, making it a versatile choice for managing various voltage rails within the system. Its high level of integration simplifies the design process, reducing the number of external components required and thereby minimizing the overall footprint on the PCB.

The MAX8727ETB+T boasts an impressive array of features that enhance the performance and longevity of the notebook's power supply system. It includes a high-frequency PWM controller for efficient power conversion, which translates to extended battery life and reduced heat generation. The IC also provides accurate voltage regulation, ensuring stable operation of the CPU and other critical components under varying load conditions.

Safety is a paramount concern in power management, and the MAX8727ETB+T addresses this with built-in overvoltage, undervoltage, and overcurrent protection circuits. These protective measures ensure that the system is safeguarded against electrical anomalies, contributing to the overall durability and reliability of the notebook.

Communication with the system's microcontroller is facilitated through an SMBus interface, allowing for dynamic voltage scaling and power sequencing. This feature enables the notebook to adjust power levels on-the-fly, optimizing performance and power consumption based on the current workload.

In summary, the MAX8727ETB+T from Maxim Integrated is a high-performance, multi-output power supply controller that offers efficiency, precision, and protection. Its integration of advanced features in a compact form factor makes it an ideal choice for designers looking to enhance the power management systems of next-generation notebook computers.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4324 $58.3776
58+ $1.9958 $115.7564
90+ $1.9335 $174.0150
124+ $1.8711 $232.0164
160+ $1.8087 $289.3920
214+ $1.6216 $347.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess