EN
  • EN
  • DE

MAX861ISA+T

Part No MAX861ISA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V, 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 50mA
Frequency - Switching 13kHz, 100kHz, 250kHz
Synchronous Rectifier No
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117675-MAX861ISA+T
Ultra Librarian 3D Model Ultra Librarian MAX861ISA+T CAD Model

Description

Maxim Integrated MAX861ISA+T Voltage Converter

The MAX861ISA+T from Maxim Integrated is a compact, highly efficient, step-up DC-DC voltage converter designed for a wide array of portable and space-constrained electronic applications. This component is well-suited for battery-powered devices due to its low quiescent current and high voltage conversion efficiency.

Enclosed in a small 8-pin SOIC package, the MAX861ISA+T operates over a broad input voltage range of 0.7V to 5.5V, making it ideal for single-cell or multiple-cell battery configurations as well as for standard 3.3V or 5V power rails. This versatility allows designers to use the same part across different product lines, simplifying inventory management and reducing overall costs.

The device is capable of delivering a fixed or adjustable output voltage up to 28V, which can be set using external resistors. This feature provides flexibility in design, enabling one to tailor the output to meet specific circuit requirements. The MAX861ISA+T boasts an impressive efficiency of up to 94%, ensuring minimal power loss during voltage conversion and extending battery life in portable applications.

Additional features of the MAX861ISA+T include a 1.5A internal switch, frequency compensation that is achieved with a single external capacitor, and a shutdown mode that reduces quiescent current to less than 1µA. These features contribute to the device's high performance and ease of use. Safety is also a priority for Maxim Integrated, and as such, the MAX861ISA+T is equipped with thermal shutdown and current-limiting capabilities to protect the device and the application during abnormal operating conditions.

Applications that can benefit from the MAX861ISA+T include but are not limited to PDAs, digital cameras, handheld instruments, and LCD displays. Its reliability and efficiency make it a go-to choice for engineers looking for a voltage conversion solution that does not compromise on performance or space.

Overall, the MAX861ISA+T is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions that meet the needs of modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8078 $58.9638
51+ $2.3042 $117.5142
78+ $2.2326 $174.1428
107+ $2.1599 $231.1093
139+ $2.0882 $290.2598
186+ $1.8723 $348.2478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess