EN
  • EN
  • DE

MAX873ACSA+T

Part No MAX873ACSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706935-MAX873ACSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX873ACSA+T CAD Model

Description

Maxim Integrated MAX873ACSA+T Voltage Reference

The MAX873ACSA+T from Maxim Integrated is a precision voltage reference designed for use in a wide array of applications requiring a stable and accurate voltage source. This component is part of Maxim’s family of low-power, high-precision voltage references, and it stands out due to its ease of use and reliable performance across various conditions.

The MAX873ACSA+T offers a fixed output voltage of 2.5V, with an impressive temperature coefficient of only 20ppm/°C (max) over the full automotive temperature range (-40°C to +125°C). This ensures that the voltage remains consistent and precise, even when subjected to temperature variations, making it ideal for high-precision applications.

With a low supply current of just 150µA (max) and the ability to source or sink up to 5mA of load current, this voltage reference is optimized for battery-powered and energy-efficient systems. The low dropout voltage of the device allows it to function correctly even when the supply voltage is very close to the output voltage, further enhancing its suitability for systems with limited power headroom.

The MAX873ACSA+T is packaged in a compact 8-pin SOIC form factor, making it suitable for space-constrained applications. Its small size, combined with the no external components required for operation, simplifies design and saves valuable board space.

This voltage reference also features a force and sense connection that allows for remote voltage sensing, compensating for any voltage drop due to the resistance of the PCB traces. This feature is particularly useful in precision applications where voltage drops can significantly affect performance.

Applications for the MAX873ACSA+T are diverse and include A/D and D/A converters, portable instrumentation, battery chargers, and power supplies. Its reliability and stability make it a go-to choice for engineers and designers looking for a reference voltage that they can set and forget.

In summary, the Maxim Integrated MAX873ACSA+T is a versatile, high-precision voltage reference that offers stable performance, low power consumption, and a small footprint, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $25.0254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess