EN
  • EN
  • DE

TMS320F28232PTPS

Part No TMS320F28232PTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 176HQFP / MCU 32-bit C28x RISC 128KB Flash 1.8V/3.3V 176-Pin HLQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 26K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797534-TMS320F28232PTPS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28232
Introduction Date April 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28232PTPS CAD Model

Description

The TMS320F28232PTPS, from Texas Instruments, is a powerful digital signal processor (DSP) that is part of the C2000™ Piccolo™ family, renowned for their high-performance processing capabilities and real-time control functionalities. This DSP is particularly designed for demanding applications that require precise motor control, digital power conversion, and advanced industrial automation.

At the heart of the TMS320F28232PTPS is a 32-bit CPU, known as the C28x, which operates at a frequency of up to 150 MHz. This processor is capable of executing high-speed control algorithms with its specialized instruction set optimized for mathematical operations and real-time data processing. The device also features 256KB of flash memory and 18KB of RAM, which provides ample space for complex programs and data storage.

One of the standout features of this DSP is its integrated control peripherals. These include PWM outputs, capture inputs, QEP circuitry for handling quadrature encoded signals, and a 12-bit analog-to-digital converter (ADC) with a conversion rate of up to 3.75 MSPS. These peripherals enable the TMS320F28232PTPS to interface directly with sensors, actuators, and other electronic components, thus reducing system complexity and improving response times.

To facilitate communication with other devices, the TMS320F28232PTPS comes equipped with multiple communication interfaces, including CAN, I2C, SPI, and UART. This ensures that the DSP can easily be integrated into a broader system or network, allowing for data exchange and system monitoring.

The TMS320F28232PTPS is available in a 176-pin LQFP (Low Profile Quad Flat Package), which is suitable for surface mount technology and offers a compact footprint for space-constrained applications. Texas Instruments also provides extensive support for this product, including development tools, software libraries, and reference designs, to accelerate the development process and reduce time-to-market.

In summary, the TMS320F28232PTPS is a versatile and reliable DSP that delivers exceptional performance for a wide range of industrial and control applications. Its integration of powerful processing capabilities, memory, and peripherals in a single package makes it an ideal choice for engineers looking to develop advanced control systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1696 $51.5088
8+ $14.0879 $112.7032
11+ $13.6477 $150.1247
16+ $13.2074 $211.3184
20+ $12.7672 $255.3440
27+ $11.4464 $309.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess