EN
  • EN
  • DE

MAX8751EUA

Part No MAX8751EUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706944-MAX8751EUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8751EUA CAD Model

Description

Maxim Integrated MAX8751EUA: High-Efficiency, Quick-PWM Step-Down Controller

The MAX8751EUA from Maxim Integrated is a high-performance, Quick-PWM™ step-down controller designed for precision voltage regulation in a variety of applications. This compact device offers a wide input voltage range and is optimized for powering core voltages of notebook computers and other portable electronic devices.

Key Features:

  • High Efficiency: The MAX8751EUA is engineered to provide high efficiency under both heavy-load and light-load conditions, making it ideal for battery-operated devices where power conservation is critical.
  • Adjustable Output Voltage: The device supports an adjustable output voltage from 0.75V to 5.5V, allowing for versatile use across different system requirements.
  • Quick-PWM Control: With its Quick-PWM control scheme, the MAX8751EUA achieves fast transient response, which is essential for applications requiring stable power amidst varying loads.
  • Power-Saving Mode: The controller features a power-saving mode that reduces quiescent current, further extending battery life when the system is in standby or light-load operation.
  • Protection Features: It includes comprehensive protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown to ensure system safety and reliability.

Applications:

  • Notebook Computers
  • Portable Electronics
  • Core Voltage Supplies
  • Distributed Power Systems

Package and Availability:

The MAX8751EUA is offered in a compact 8-pin µMAX package, making it suitable for space-constrained applications. Its small size and high integration level allow for a minimal external component count, thereby reducing overall system cost and complexity.

Maxim Integrated's commitment to quality and innovation ensures that the MAX8751EUA step-down controller is a reliable choice for designers looking to optimize power management within their electronic systems. With its combination of efficiency, flexibility, and protection, the MAX8751EUA stands out as a versatile power solution for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess