EN
  • EN
  • DE

LM3648TTYFFR

Part No LM3648TTYFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER 1.5A 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) - Dimming 1.5A (Flash) 12-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-UFBGA, DSBGA
Case / Package 12-DSBGA
Family Name LM3648
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM3648TTYFFR-ND, 296-44952-6, 296-44952-2, 296-44952-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923155-LM3648TTYFFR
Ultra Librarian 3D Model Ultra Librarian LM3648TTYFFR CAD Model

Description

The LM3648TTYFFR is a high-performance, dual-LED flash driver that provides a powerful solution for mobile devices requiring integrated camera flash and torch functionality. Manufactured by Texas Instruments, a leader in semiconductor design, this product is designed to enhance the photographic capabilities of smartphones, tablets, and other portable devices.

Key Features

  • Integrated Power Solution: The LM3648TTYFFR combines a synchronous boost converter, two current regulators, and an I2C-compatible interface in a single package, providing a compact and efficient power management solution for LED flashes.
  • High-Performance LED Driving: This device is capable of driving two high-current LEDs simultaneously, making it perfect for high-brightness flash applications. It supports up to 1.5A from a single flash LED or up to 2.5A split between two LEDs in a dual-flash configuration.
  • Adaptive Regulation Method: It ensures the LED current remains constant even with input voltage variations, which is crucial for consistent photographic lighting.
  • Flexible I2C Interface: The I2C interface allows for programmable current settings, safety timings, and operating modes, enabling customization to specific device requirements.
  • Thermal Management: With an integrated thermal shutdown feature, the LM3648TTYFFR protects itself and the device from overheating, ensuring safe operation under high-power conditions.
  • Small Form Factor: The product is available in a compact 2.2mm x 1.63mm package, making it suitable for space-constrained applications.

Applications

The LM3648TTYFFR is ideal for use in a variety of mobile applications, including:

  • Smartphones
  • Tablets
  • Portable cameras
  • Other devices requiring a high-intensity flash

Conclusion

With its advanced features and high-current driving capabilities, the LM3648TTYFFR from Texas Instruments stands out as a superior choice for designers looking to integrate reliable and powerful LED flash functionality into their mobile devices. Its compact size, combined with its robust feature set, makes it a versatile and indispensable component in the world of mobile photography.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1796 $53.0820
105+ $0.9679 $101.6295
160+ $0.9376 $150.0160
225+ $0.9074 $204.1650
290+ $0.8771 $254.3590
385+ $0.7864 $302.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess