EN
  • EN
  • DE

MAX8758ETG+T

Part No MAX8758ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG STEP UP 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 1.8 V to 5.5 V
Number of Outputs 1
Output Voltage 5V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 118721-MAX8758ETG+T
Ultra Librarian 3D Model Ultra Librarian MAX8758ETG+T CAD Model

Description

Maxim Integrated MAX8758ETG+T

The MAX8758ETG+T is a highly efficient, multi-chemistry battery charger from Maxim Integrated, designed to cater to the power management needs of portable devices. This advanced integrated circuit (IC) is engineered to provide a safe and rapid charging solution for a wide range of battery types, including Li-ion, Li-polymer, and LiFePO4 cells.

One of the standout features of the MAX8758ETG+T is its ability to automatically detect the battery chemistry and adjust the charging parameters accordingly, which ensures optimal charging efficiency and extends the lifespan of the battery. The device supports input voltages ranging from 7V to 28V, making it versatile for use in various applications.

The MAX8758ETG+T boasts an impressive array of safety features that safeguard the battery and the device during the charging process. These include overvoltage protection, thermal protection, and a battery temperature monitoring function that prevents charging if the battery temperature is out of the specified range. Additionally, the charger integrates a programmable charge timer for added safety, terminating the charge cycle if the predetermined time is exceeded.

The charger operates in a quasi-constant current/constant voltage mode, which is the preferred charging method for lithium-based batteries. The charge current and the end-of-charge voltage are both programmable, allowing for customization to meet specific battery requirements. The MAX8758ETG+T also supports a prequalification charge mode for deeply discharged batteries, ensuring they are safely brought up to an acceptable voltage level before entering the main charging cycle.

Maxim Integrated has packaged the MAX8758ETG+T in a compact, 24-pin thin QFN (TQFN) package, which is ideal for space-constrained portable applications. The small form factor does not compromise the device's performance, and it remains a robust solution for power management in laptops, digital cameras, portable media players, and other mobile devices.

In summary, the MAX8758ETG+T from Maxim Integrated is a sophisticated, feature-rich battery charger that offers safety, efficiency, and flexibility for designers looking to incorporate reliable power management solutions into their portable electronic products.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5445 $62.7225
12+ $10.2934 $123.5208
18+ $9.9711 $179.4798
24+ $9.6500 $231.6000
31+ $9.3278 $289.1618
42+ $8.3634 $351.2628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess