EN
  • EN
  • DE

TN6Q03

Part No TN6Q03
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description TN6Q03
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1271495-TN6Q03
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN6Q03 CAD Model

Description

The TN6Q03 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by SANYO Semiconductor. It is designed for use in various power management and switching applications. MOSFETs are commonly used as electronic switches or as amplifiers in electronic circuits.

Applications

  • DC-DC Converters: Used as switching elements to convert DC voltage levels efficiently.
  • Load Switching: Controls the power supply to various loads in electronic devices.
  • Power Management Circuits: Regulates and distributes power in portable devices and power supplies.
  • Motor Control: Controls the speed and direction of small DC motors.
  • Battery Management Systems (BMS): Used for switching and protection in battery-powered applications.

Features

  • P-Channel MOSFET: Provides efficient switching with low on-resistance.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and heat generation.
  • Low Gate Threshold Voltage: Requires a small voltage to turn the MOSFET on, simplifying driver circuit design.
  • Fast Switching Speed: Enables quick and efficient switching in high-frequency applications.
  • Surface Mount Package: Allows for compact and efficient PCB assembly.

Benefits

  • High Efficiency: Low on-resistance minimizes power loss and improves efficiency.
  • Simplified Design: Low gate threshold voltage simplifies driver circuit design.
  • Compact Size: Small package size allows for space-saving designs.
  • Reliable Performance: Provides stable and reliable switching performance.
  • Versatile Application: Suitable for a wide range of power management and switching applications.

The TN6Q03 operates by controlling the current flow between the source and drain terminals based on the voltage applied to the gate terminal. Due to its P-channel configuration, it is turned on when a negative voltage is applied to the gate relative to the source. The low on-resistance ensures minimal power loss during conduction, making it suitable for high-efficiency applications.

Technical Specifications:

  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -3A
  • On-Resistance (RDS(on)): 0.1 ohms (typical) at VGS = -10V
  • Gate Threshold Voltage (VGS(th)): -1.0V (typical)
  • Power Dissipation (PD): 1.5W
  • Operating Temperature: -55°C to +150°C
  • Package Type: SOT-23

The TN6Q03 is a versatile and efficient P-channel MOSFET suitable for a wide range of power management and switching applications. Its low on-resistance, low gate threshold voltage, and compact size make it an excellent choice for modern electronic devices.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Semtech Corporation
Need more? Email Us
Spansion
Need more? Email Us
Atmel
Lowest to $8.5447
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess