EN
  • EN
  • DE

MAX876BMJA

Part No MAX876BMJA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Output Voltage 10 V
Reference Type Series
RoHS Non-Compliant
Win Source Part Number 1075797-MAX876BMJA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX876BMJA CAD Model

Description

The MAX876BMJA is a high-performance, precision voltage reference from Maxim Integrated, designed to deliver a stable and accurate reference voltage for a wide range of applications. This component is particularly well-suited for high-end instrumentation, A/D and D/A converters, and all types of precision voltage regulation systems.

Key Features

  • Stable Output: The MAX876BMJA provides a stable and precise output voltage, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, making it ideal for environments with fluctuating temperatures.
  • Low Noise: It offers low output noise, which is crucial for sensitive electronic equipment where signal integrity is paramount.
  • High Supply Voltage Range: The device can operate across a wide supply voltage range, giving designers flexibility in various power supply designs.

Applications

  • High-precision data converters
  • Portable instrumentation
  • Industrial control systems
  • Precision power supplies

Product Specifications

The MAX876BMJA features a series mode operation and a typical output voltage of 10V. It comes in a compact 8-pin CERDIP package, making it easy to integrate into various circuit designs without taking up excessive space. The device boasts a tight initial accuracy and a low dropout voltage, ensuring that it provides a consistent reference even with minimal headroom above the output voltage.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX876BMJA is no exception. It is built to meet rigorous industry standards, ensuring a reliable reference source for your electronic designs. The device's robust construction and proven technology make it a dependable choice for both new projects and upgrades to existing systems.

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated’s official website or contact their customer support team.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess