EN
  • EN
  • DE

MC6821CL

Part No MC6821CL
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077470-MC6821CL
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC6821CL CAD Model

Description

The MC6821 Peripheral Interface Adapter (PIA) is a versatile input/output (I/O) device designed for use with the Motorola 6800 family of microprocessors. Manufactured by Rochester Electronics, the MC6821CL provides a flexible means of interfacing peripheral devices to a microprocessor-based system. It offers two 8-bit bidirectional I/O ports, each with associated control lines, enabling the microprocessor to communicate with a wide range of external devices.

Applications

  • Interfacing with peripheral devices in embedded systems.
  • Parallel data transfer between a microprocessor and external hardware.
  • Control of external devices such as printers, displays, and actuators.
  • Data acquisition systems.
  • Industrial control systems.

Features

  • Two 8-bit Bidirectional I/O Ports: Provides flexible input/output capabilities for interfacing with peripheral devices.
  • Programmable Data Direction: Each I/O line can be individually programmed as either an input or an output.
  • Interrupt Handling: Capable of generating interrupt requests to the microprocessor based on external events.
  • Handshake Control: Includes control lines for implementing handshake protocols with peripheral devices.
  • TTL Compatible: Directly compatible with TTL logic levels.
  • Selectable Interrupt Modes: Offers various interrupt modes to accommodate different system requirements.

Benefits

  • Versatile Interfacing: Allows a microprocessor to communicate with a wide range of peripheral devices.
  • Flexible I/O Configuration: Programmable data direction enables customization to specific application needs.
  • Efficient Interrupt Handling: Reduces microprocessor overhead by allowing peripheral devices to signal when attention is needed.
  • Simplified System Design: Provides a standardized interface for connecting peripherals, simplifying system design.
  • Improved System Performance: Enables parallel data transfer, improving the overall performance of the system.

Additional Details

The MC6821CL typically operates from a single 5V power supply. It's configured through a series of control registers, which define the data direction of each I/O line, the interrupt modes, and the handshake protocols. The device's interrupt capability allows peripheral devices to signal the microprocessor when they require attention, reducing the need for continuous polling. The handshake control lines provide a mechanism for synchronizing data transfer between the microprocessor and the peripheral device. The device is often used in applications where parallel data transfer is required, such as interfacing with printers, displays, and other parallel I/O devices. The MC6821CL is a reliable and widely used PIA that has been a staple in microprocessor-based systems for many years.

Rochester Electronics continues to manufacture this component, ensuring its availability for legacy systems and new designs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess