EN
  • EN
  • DE

MAX8770GTL+T

Part No MAX8770GTL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR PS 2/1PH QUICK PWM 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-6+
Voltage - Input 4.5 V to 5.5 V
Number of Outputs 1
Output Voltage 0.013 V to 1.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 022214-MAX8770GTL+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8770GTL+T CAD Model

Description

Maxim Integrated's MAX8770GTL+T Step-Down Controller

The MAX8770GTL+T from Maxim Integrated is a high-performance, multiphase step-down controller designed to deliver precise voltage regulation and exceptional power efficiency. This advanced power solution is ideal for powering CPUs, GPUs, and other ASICs that require a stable and efficient power supply in computing and consumer electronics applications. With its compact form factor and integrated features, the MAX8770GTL+T is an excellent choice for space-constrained designs that cannot compromise on power delivery performance.

Key Features and Benefits

  • Multi-Phase Operation: The controller operates in a multi-phase configuration, which reduces the amount of ripple current in both the input and output capacitors, leading to improved efficiency and reduced thermal stress on components.
  • Quick-PWM™ Technology: Maxim's proprietary Quick-PWM™ technology allows for ultra-fast transient response, ensuring that the output voltage remains stable under dynamic load conditions.
  • High Efficiency: The MAX8770GTL+T is engineered to provide high efficiency across a wide load range, making it suitable for systems where energy conservation is critical.
  • Adjustable Voltage: The output voltage is adjustable, enabling designers to fine-tune the power supply to meet the specific requirements of the load.
  • Integrated MOSFET Drivers: Built-in MOSFET drivers reduce external component count and simplify the design process, while also enhancing overall system reliability.
  • Overvoltage Protection: The controller includes overvoltage protection to safeguard the system against voltage spikes and transients.
  • Compact Package: The MAX8770GTL+T is offered in a compact, thermally efficient package, making it suitable for use in tight spaces without overheating concerns.

Applications

  • Notebook Computers
  • Desktop Computers
  • Graphics Cards
  • Game Consoles
  • Netbooks and Ultrabooks
  • High-Performance Computing Systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX8770GTL+T step-down controller is an excellent choice for designers looking to optimize power management in their next-generation electronic devices. Whether it's for high-speed computing, gaming, or portable electronics, this controller offers the flexibility, efficiency, and performance required to meet the demands of today's technology.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4983 $59.9592
57+ $2.0501 $116.8557
88+ $1.9854 $174.7152
121+ $1.9219 $232.5499
156+ $1.8572 $289.7232
209+ $1.6655 $348.0895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,330 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess