EN
  • EN
  • DE

DMTH4007LPS-13

Part No DMTH4007LPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 15.5A PWRDI5060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 40 V 15.5A (Ta), 100A (Tc) 2.7W (Ta), 150W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMTH4007
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMTH4007LPS-13DITR, DMTH4007LPS-13DICT, DMTH4007LPS-13DIDKR, DMTH4007LPS-13-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869178-DMTH4007LPS-13
Ultra Librarian 3D Model Ultra Librarian DMTH4007LPS-13 CAD Model

Description

The DMTH4007LPS-13 is a high-performance, surface-mount Schottky Barrier Rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to provide efficient, low-loss power management solutions for a wide range of applications. With its cutting-edge technology, the DMTH4007LPS-13 is an ideal choice for high-frequency and energy-sensitive environments.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • High Current Capability: This rectifier can handle a high forward surge current, making it suitable for applications that experience occasional surges or spikes in current.
  • PowerDI®5 Package: The DMTH4007LPS-13 comes in a PowerDI®5 package that offers a compact footprint while providing excellent thermal performance.
  • Lead-Free and RoHS Compliant: The product meets environmental standards by being completely lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the DMTH4007LPS-13 allows it to be utilized in various applications, including:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes
  • Reverse battery protection
  • Automotive applications
  • High-frequency rectification

Specifications

Parameter Value Package PowerDI®5 Maximum Repetitive Reverse Voltage (V<sub>RRM) 40V Average Rectified Forward Current (I<sub>o) 1A Forward Surge Current (I<sub>FSM) 30A Operating Temperature Range -55°C to +150°C

With its robust design and superior electrical characteristics, the DMTH4007LPS-13 from Diodes Incorporated stands out as a reliable and efficient solution for modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5434 $51.6230
200+ $0.5090 $101.8000
310+ $0.4918 $152.4580
440+ $0.4574 $201.2560
570+ $0.4402 $250.9140
710+ $0.4230 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess