EN
  • EN
  • DE

MAX8771GTL

Part No MAX8771GTL
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215346-MAX8771GTL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8771GTL CAD Model

Description

Introducing the MAX8771GTL from Maxim Integrated

The MAX8771GTL is an advanced, high-performance, step-down controller designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This powerful component is tailored for computing applications, particularly those requiring efficient voltage regulation, such as notebooks, ultrabooks, and desktop computers. The MAX8771GTL is an integral part of power management solutions that aim to optimize energy consumption and extend battery life.

Key Features

  • High-Efficiency Operation: The MAX8771GTL is engineered to deliver high efficiency across a wide load range, which is critical for portable devices that operate on battery power. This efficiency is accomplished through Maxim's proprietary Quick-PWM™ technology with a constant on-time control scheme.
  • Flexible Voltage Regulation: This controller supports a wide input voltage range and provides an adjustable output voltage, making it versatile for various computing applications. Its precise regulation helps maintain system stability and performance.
  • Advanced Power Management: With integrated features such as soft-start, overvoltage protection, and thermal shutdown, the MAX8771GTL ensures reliable operation under various conditions. Its power management capabilities are essential for protecting the system and prolonging the life of the battery.
  • Compact Design: The device comes in a small, lead-free package, which is critical for space-constrained applications. This small footprint does not compromise its performance or functionality.

Applications

The MAX8771GTL is suitable for a range of computing devices that require efficient power conversion. Its robust design and advanced features make it an excellent choice for:

  • Notebook Computers
  • Ultrabooks
  • Desktop PCs
  • Netbooks
  • Other Portable Devices Requiring Efficient Power Management

Maxim Integrated's commitment to innovation is evident in the MAX8771GTL step-down controller. By integrating this component into your computing applications, you can expect a blend of performance, efficiency, and reliability that Maxim is known for. The MAX8771GTL is not just a component; it's a solution that enhances the overall user experience by ensuring that devices run smoothly and efficiently, even under the most demanding conditions.

You May Also Be Interested in

Atmel
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $0.9506
ESMT
Need more? Email Us
Omron
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7293 $60.0446
52+ $2.2395 $116.4540
80+ $2.1691 $173.5280
111+ $2.0998 $233.0778
143+ $2.0293 $290.1899
191+ $1.8191 $347.4481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess