EN
  • EN
  • DE

MAX8778ETJ-SMP

Part No MAX8778ETJ-SMP
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 312355-MAX8778ETJ-SMP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8778ETJ-SMP CAD Model

Description

The MAX8778ETJ-SMP from Maxim Integrated is a high-performance, multifunctional power-management IC designed to cater to the demanding needs of complex electronic systems. This versatile chip is particularly suitable for portable devices, where efficient power management is crucial to optimize battery life and ensure reliable operation.

Key Features

  • High Efficiency: The MAX8778ETJ-SMP is engineered to provide high-efficiency power conversion, which helps in reducing heat generation and extending battery life in portable applications.
  • Multiple Outputs: It features multiple voltage outputs, making it capable of powering various subsystems within a device, such as microprocessors, memory, and peripheral interfaces.
  • Adjustable Voltage: The output voltages are adjustable, allowing for fine-tuning to meet the specific requirements of the powered components.
  • Integrated Power MOSFETs: The IC includes built-in power MOSFETs, which simplifies the design and reduces external component count.
  • Programmable Sequencing: The MAX8778ETJ-SMP offers programmable power-up and power-down sequencing, which is essential for managing the correct order of operations in complex electronics.
  • Protection Features: It comes with a suite of protection features, including overvoltage, undervoltage, and overtemperature protection, ensuring the safety and longevity of the electronic system.

Applications

The MAX8778ETJ-SMP's versatile nature makes it an ideal choice for a wide range of applications, including:

  • Notebooks and Netbooks
  • Tablets and Smart Devices
  • Portable Media Players
  • Handheld Gaming Consoles
  • Other Battery-Powered Devices

Technical Specifications

The device comes in a compact, thermally efficient 32-pin TQFN package and operates over a wide temperature range. With Maxim Integrated's commitment to quality and reliability, the MAX8778ETJ-SMP stands out as a robust power management solution for designers looking to optimize their products' performance and efficiency.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess