Maxim Integrated's MAX8778ETJ: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers
The MAX8778ETJ from Maxim Integrated is a sophisticated power management IC designed to cater to the demanding needs of modern notebook computers. This highly integrated device offers a quad-output configuration, providing a complete power supply solution that enhances the performance and efficiency of portable PCs.
Key Features:
- High Efficiency: The MAX8778ETJ is engineered for maximum power efficiency, which is crucial for extending battery life in portable applications.
- Quad-Output Controller: This device features four PWM controllers, which manage multiple output voltages required by the system, reducing the need for additional components.
- Adjustable Voltage Options: It offers adjustable output voltages, enabling customization to meet the specific needs of various notebook designs.
- Quick PWM Transient Response: The fast transient response of the PWM controllers ensures stable operation during sudden changes in load, providing reliable performance.
- Low Standby Power: With an emphasis on low standby power consumption, the MAX8778ETJ contributes to the overall energy efficiency of the notebook when in idle or sleep modes.
Applications:
The MAX8778ETJ is primarily used in the power supply sections of notebook computers, but it can also be found in other portable devices that require efficient and reliable power management systems.
Technical Specifications:
- Integrated high-side MOSFETs for buck converters
- Adjustable switching frequency from 300kHz to 600kHz
- Power-good (PGOOD) outputs for each supply
- Thermal-overload and overvoltage protection
- Small 5mm x 5mm, 32-pin thin QFN package
The MAX8778ETJ is available in a compact package that is suitable for the space-constrained environments typical of notebook computers. Its robust protection features ensure that the device and the system it powers are safeguarded against a variety of fault conditions, contributing to the durability and longevity of the end product.
Maxim Integrated's commitment to quality and performance is evident in the MAX8778ETJ, making it a go-to choice for designers looking to create efficient, reliable, and high-performance power solutions for notebook computers.