EN
  • EN
  • DE

MAX8774GTL

Part No MAX8774GTL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706958-MAX8774GTL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8774GTL CAD Model

Description

Maxim Integrated MAX8774GTL Overview

The MAX8774GTL from Maxim Integrated is a high-performance, multi-phase, Quick-PWM™ controller designed for precision voltage regulation in advanced notebook and desktop computers. This efficient power management IC is engineered to meet the rigorous demands of modern CPUs, providing accurate power delivery with enhanced power efficiency.

Key Features

  • Multi-Phase Power Control: The MAX8774GTL utilizes a multi-phase buck topology that significantly reduces the current load and power losses on individual phases, enabling cooler operation and improved efficiency at high current levels.
  • Quick-PWM Control: With its Quick-PWM control scheme, the device provides instantaneous response to fast load current changes, ensuring stable operation and maintaining tight voltage regulation under transient conditions.
  • Adjustable Output Voltage: The output voltage is highly configurable, allowing for precise tuning to meet the specific requirements of the CPU. This adaptability ensures compatibility with a wide range of processor generations.
  • High Efficiency: Designed for high efficiency across a broad load range, the MAX8774GTL helps extend battery life in portable applications and reduces power consumption in desktop environments.
  • Integrated Gate Drivers: The inclusion of high-performance, integrated MOSFET gate drivers reduces external component count and simplifies the circuit design, leading to a more compact and cost-effective power solution.

Applications

  • Notebook Computers
  • Desktop Computers
  • Netbooks and Ultrabooks
  • Other CPU Core Power Supplies

The MAX8774GTL is an ideal choice for system designers looking to implement a robust power solution that can handle the dynamic power requirements of today's and tomorrow's high-performance CPUs. Its advanced control features, coupled with the capability to drive multiple synchronous rectified phases, make it a versatile and reliable choice for a multitude of power delivery applications.

Maxim Integrated's commitment to quality and innovation is evident in the MAX8774GTL, providing designers with a power management solution that is both efficient and flexible, ensuring optimal system performance and stability.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2060 $66.6180
7+ $18.2201 $127.5407
10+ $17.6507 $176.5070
14+ $17.0813 $239.1382
18+ $16.5119 $297.2142
24+ $14.8036 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess