EN
  • EN
  • DE

LTB026A

Part No LTB026A
Manufacturer Analog Devices Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995085-LTB026A
Categories OEM Parts(J-L)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTB026A CAD Model

Description

The LTB026A from Analog Devices Inc. is a high-performance operational amplifier that delivers exceptional accuracy and stability. Designed for precision applications, this op-amp features low offset voltage, low noise, and very low input bias currents. It is an ideal choice for high-end instrumentation, data acquisition systems, and any circuit requiring high-precision signal conditioning.

Key Features

  • Low Offset Voltage: The LTB026A boasts an ultra-low offset voltage, which minimizes error in high-precision applications.
  • Low Noise: With its low noise performance, this operational amplifier ensures a clean signal path, enhancing the integrity of the output signal.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising gain.
  • Low Input Bias Current: The very low input bias current reduces the impact on the signal source, making it suitable for high impedance applications.
  • Stable with High Capacitive Loads: The LTB026A is designed to be stable even with high capacitive loads, ensuring reliable performance in a variety of conditions.

Applications

The precision and reliability of the LTB026A make it well-suited for a range of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Buffer amplifiers
  • Analog-to-digital converters

Technical Specifications

Parameter Value
Offset Voltage Typically under 25 µV
Input Bias Current Typically under 100 pA
Noise 0.1 Hz to 10 Hz noise typically under 0.6 µVp-p
Gain Bandwidth Product Typically over 10 MHz
Operating Temperature Range -40°C to +125°C

For those seeking precision without compromise, the LTB026A from Analog Devices Inc. is a superior choice that will excel in the most demanding of applications.

You May Also Be Interested in

TT Electronics
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
Samsung
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess