EN
  • EN
  • DE

MAX8785ETI+T

Part No MAX8785ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL CTRL 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type CCFL Controller
Frequency 57kHz to 63kHz
Supply Voltage - Operating 4.5 V to 28 V
Operating Supply Current 1.5mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 135298-MAX8785ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX8785ETI+T CAD Model

Description

The MAX8785ETI+T from Maxim Integrated is a high-performance white LED (WLED) driver designed to deliver consistent and efficient power to display backlighting and keypad backlights for portable electronic devices. This advanced driver IC is ideal for a wide range of applications, including smartphones, tablets, digital cameras, and other handheld devices where power efficiency and compact design are critical.

Key Features

  • High Efficiency: The driver operates with a high efficiency rate, which helps to extend battery life in portable devices.
  • Integrated Boost Converter: Features an integrated boost converter with a wide input voltage range, allowing for flexible design options and compatibility with various battery technologies.
  • Multiple LED Support: Capable of driving multiple WLEDs in series, providing uniform brightness and simplifying design complexity.
  • Adjustable Brightness: Includes a built-in PWM dimming control, enabling precise brightness adjustment to suit user preferences or ambient light conditions.
  • Thermal Protection: Comes with thermal shutdown protection, safeguarding the device and the LEDs from potential overheating.
  • Compact Form Factor: The MAX8785ETI+T is available in a small, thin QFN package, making it suitable for space-constrained applications.

Technical Specifications

  • Part Number: MAX8785ETI+T
  • Package: 28-TQFN-EP (4x4)
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: 2.6V to 5.5V
  • Output Voltage Range: Up to 26V
  • Switching Frequency: 1.2MHz (typical)

Applications

  • Smartphone Backlighting
  • Tablet Backlighting
  • GPS and Portable Navigation Devices
  • Digital Camera Backlighting
  • Other Handheld Device Illumination

The MAX8785ETI+T is a reliable and versatile solution for powering high-brightness LEDs. Its compact size, combined with its robust feature set, makes it an excellent choice for designers looking to enhance the visual experience of portable electronic devices while maintaining energy efficiency.

You May Also Be Interested in

Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Maxim Integrated
Lowest to $1.3456
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess