EN
  • EN
  • DE

MAX8786GT

Part No MAX8786GT
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830022-MAX8786GT
Ultra Librarian 3D Model Ultra Librarian MAX8786GT CAD Model

Description

The MAX8786GT from Maxim Integrated is a high-performance, compact, and versatile power-management integrated circuit (PMIC) designed to meet the rigorous demands of modern electronic devices. This advanced PMIC is ideal for applications requiring efficient power conversion, robust protection features, and a small footprint.

Key Features

  • High Efficiency: The MAX8786GT features a highly efficient switching regulator that delivers exceptional power conversion rates, minimizing energy loss and heat generation.
  • Multiple Output Channels: It offers multiple regulated output voltages, allowing it to power various subsystems within an electronic device simultaneously.
  • Programmable Output: Output voltage levels can be programmed via an I2C interface, providing flexibility and precision to meet specific application requirements.
  • Compact Design: With its small form factor, the MAX8786GT is an excellent choice for space-constrained applications such as portable devices, wearables, and IoT gadgets.
  • Integrated Protection: The device includes built-in overvoltage, undervoltage, and overtemperature protection to safeguard the system against potential damage from abnormal operating conditions.

Applications

The MAX8786GT is versatile enough to be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • GPS and Navigation Systems
  • Health and Fitness Monitors

Technical Specifications

The MAX8786GT operates over a wide input voltage range, making it compatible with various battery technologies and power sources. Its high switching frequency allows the use of small, low-profile inductors and capacitors, reducing the overall solution size. The device's thermal management capabilities ensure reliable operation even under full load conditions.

Conclusion

Maxim Integrated's MAX8786GT represents a blend of performance, efficiency, and compactness, making it an excellent choice for designers looking to optimize their power management solutions. Whether for consumer electronics or industrial applications, the MAX8786GT delivers the reliability and functionality expected from a leading PMIC manufacturer.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess