EN
  • EN
  • DE

MAX8786GTL+SMP

Part No MAX8786GTL+SMP
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215364-MAX8786GTL+SMP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8786GTL+SMP CAD Model

Description

The MAX8786GTL+SMP is a high-performance power-management integrated circuit (IC) from Maxim Integrated, designed to meet the stringent power requirements of portable applications. This versatile IC is a perfect solution for devices requiring efficient power conversion, battery management, and system regulation.

Key Features

  • High Efficiency: The MAX8786GTL+SMP is engineered to provide high-efficiency power conversion, which is crucial for extending battery life in portable devices.
  • Multiple Outputs: It features multiple regulated outputs that are optimized for various system voltages, ensuring stable operation of the device under different power demands.
  • Compact Design: The IC comes in a compact package, making it suitable for space-constrained applications without compromising on performance.
  • Integrated Protection: Built-in protection features such as over-temperature, over-current, and under-voltage lockout (UVLO) safeguard the device and the system it powers from potential damage.
  • Low Quiescent Current: It maintains a low quiescent current, which minimizes standby power consumption, further enhancing the overall efficiency of the system.

Applications

The MAX8786GTL+SMP is ideal for a wide range of applications that require efficient power management. Some of these applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • Digital Cameras
  • GPS Devices

Technical Specifications

With advanced technical specifications, the MAX8786GTL+SMP ensures reliable performance for critical applications. Some of the key specifications include:

  • Adjustable Output Voltage
  • High-Frequency Operation
  • Programmable Soft-Start
  • Low Dropout Operation

Maxim Integrated's commitment to quality and reliability is evident in the MAX8786GTL+SMP, making it a trusted choice for designers looking to optimize power management in their portable devices. Its combination of efficiency, compactness, and protection features positions this IC as a leading solution in the power management sector.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
Lowest to $1.2913
EliteMT
Lowest to $1.3456
Omron
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $2.1853

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5747 $67.8735
11+ $11.1388 $122.5268
17+ $10.7900 $183.4300
23+ $10.4424 $240.1752
29+ $10.0947 $292.7463
39+ $9.0506 $352.9734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess